TE Connectivity PCB Terminals 60803-2

Description
Contact Features Contact Underplating Material : Nickel Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Extension Below Board : 3.81 MM  [.15 INCH ] PCB Hole Diameter : 1.17 - 1.27 MM  [.046 - .05 INCH ] PCB Thickness (Recommended) : 1.6 - 2.39 MM  [.063 - .094 INCH ] Profile Height from PCB : 5.33 MM  [.212 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Underplating Material : Nickel Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Extension Below Board : 3.81 MM  [.15 INCH ] PCB Hole Diameter : 1.17 - 1.27 MM  [.046 - .05 INCH ] PCB Thickness (Recommended) : 1.6 - 2.39 MM  [.063 - .094 INCH ] Profile Height from PCB : 5.33 MM  [.212 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 60803-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
60803-2
PCB Terminals 60803-2
Contact Features Contact Underplating Material : Nickel Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Dimensions Extension Below Board : 3.81 MM  [.15 INCH ] PCB Hole Diameter : 1.17 - 1.27 MM  [.046 - .05 INCH ] PCB Thickness (Recommended) : 1.6 - 2.39 MM  [.063 - .094 INCH ] Profile Height from PCB : 5.33 MM  [.212 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Underplating Material : Nickel
  • Mating Pin Diameter : 1.47 MM  [.058 INCH ]
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Tin

Dimensions


  • Extension Below Board : 3.81 MM  [.15 INCH ]
  • PCB Hole Diameter : 1.17 - 1.27 MM  [.046 - .05 INCH ]
  • PCB Thickness (Recommended) : 1.6 - 2.39 MM  [.063 - .094 INCH ]
  • Profile Height from PCB : 5.33 MM  [.212 INCH ]
  • Terminal Material Thickness : .25 MM  [.01 INCH ]

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
.058 DIA PIN PC PTPPHBZ - 60803-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
.058 DIA PIN PC PTPPHBZ
60803-2
.058 DIA PIN PC PTPPHBZ 60803-2
.058 DIA PIN PC PTPPHBZ

.058 DIA PIN PC PTPPHBZ

Buy Now
Sheung Wan, Hong Kong
Terminals
60803-2
Terminals 60803-2
Terminals 058 DIA PIN PC

Terminals 058 DIA PIN PC

Buy Now Datasheet
Terminal, Pcb Disconnect, 1.47Mm, Solder; Product Range Amp Te Connectivity - 95F1761 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pcb Disconnect, 1.47Mm, Solder; Product Range Amp Te Connectivity
95F1761
Terminal, Pcb Disconnect, 1.47Mm, Solder; Product Range Amp Te Connectivity 95F1761
TERMINAL, PCB DISCONNECT, 1.47MM, SOLDER; Product Range:-; Termination:Solder; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Pin Diameter:1.47mm; Insulator Colour:-; Insulator Material:-; Overall Length:9.91mm RoHS Compliant: Yes

TERMINAL, PCB DISCONNECT, 1.47MM, SOLDER; Product Range:-; Termination:Solder; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Pin Diameter:1.47mm; Insulator Colour:-; Insulator Material:-; Overall Length:9.91mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 60803-2 60803-2 60803-2 95F1761
Product Name PCB Terminals .058 DIA PIN PC PTPPHBZ Terminals Terminal, Pcb Disconnect, 1.47Mm, Solder; Product Range Amp Te Connectivity
Material Pre-Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103171-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1123721-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.8900 mm2
View Details
Connector Contacts - 1-104505-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 104481-4 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details