TE Connectivity Ring Terminals 608028-2

Description
Contact Features Terminal Plating Material : Tin Packaging Features Packaging Method : Box & Carton Packaging Quantity : 1 Product Type Features Ring Terminal Product Type : Terminal Kit Sealable : No Wire Insulation Support Retention Type : Insulation Support
Request a Quote Datasheet
Description
Contact Features Terminal Plating Material : Tin Packaging Features Packaging Method : Box & Carton Packaging Quantity : 1 Product Type Features Ring Terminal Product Type : Terminal Kit Sealable : No Wire Insulation Support Retention Type : Insulation Support
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 608028-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
608028-2
Ring Terminals 608028-2
Contact Features Terminal Plating Material : Tin Packaging Features Packaging Method : Box & Carton Packaging Quantity : 1 Product Type Features Ring Terminal Product Type : Terminal Kit Sealable : No Wire Insulation Support Retention Type : Insulation Support

Contact Features


  • Terminal Plating Material : Tin

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 1

Product Type Features


  • Ring Terminal Product Type : Terminal Kit
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 608028-2
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-141708-1 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
Quick Disconnects - 1-1627024-5 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Quick Disconnects - 1-160773-0 - TE Connectivity
Specs
Material Nickel
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details