TE Connectivity Crimp Wire Pins, Tabs & Ferrules 60798-6

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4.57 MM  [.18 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.65 MM , 2.66 MM  [.105 INCH , .065 INCH ] Compatible Insulation Diameter Range : 2.29 - 3.18 MM , 3.17 MM  [.09 - .125 INCH , .125 INCH ] Overall Product Length : 19.94 MM  [.785 INCH ] Terminal Material Thickness : .39 MM  [.016 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4.57 MM  [.18 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.65 MM , 2.66 MM  [.105 INCH , .065 INCH ] Compatible Insulation Diameter Range : 2.29 - 3.18 MM , 3.17 MM  [.09 - .125 INCH , .125 INCH ] Overall Product Length : 19.94 MM  [.785 INCH ] Terminal Material Thickness : .39 MM  [.016 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 60798-6 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
60798-6
Crimp Wire Pins, Tabs & Ferrules 60798-6
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4.57 MM  [.18 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.65 MM , 2.66 MM  [.105 INCH , .065 INCH ] Compatible Insulation Diameter Range : 2.29 - 3.18 MM , 3.17 MM  [.09 - .125 INCH , .125 INCH ] Overall Product Length : 19.94 MM  [.785 INCH ] Terminal Material Thickness : .39 MM  [.016 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Shur-Plug Terminal
  • Mating Pin Diameter : 4.57 MM  [.18 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.65 MM , 2.66 MM  [.105 INCH , .065 INCH ]
  • Compatible Insulation Diameter Range : 2.29 - 3.18 MM , 3.17 MM  [.09 - .125 INCH , .125 INCH ]
  • Overall Product Length : 19.94 MM  [.785 INCH ]
  • Terminal Material Thickness : .39 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .8 - 2
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1624 - 4106

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - 60798-6-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
60798-6-ND
Terminals - Barrel, Bullet Connectors 60798-6-ND
CONN TERM RCPT 14-18AWG CRIMP

CONN TERM RCPT 14-18AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
60798-6
Terminals 60798-6
Terminals N/I-RCPT 18-14

Terminals N/I-RCPT 18-14

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 60798-6 60798-6-ND 60798-6
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Barrel, Bullet Connectors Terminals
Terminal Type Shur-Plug Terminal Connector Socket; Female, Receptacle (Socket)
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627134-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details
Quick Disconnects - 1-1627016-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
Connector Contacts - 0662-207-0882 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5.26 to 8.36 mm2
View Details
Connector Contacts - 103577-4 - TE Connectivity
Specs
Features RoHS
View Details