Terminal Connector Female, Receptacle (Socket) 14-18 AWG Crimp Tin
Terminal Connector Female, Receptacle (Socket) 14-18 AWG Crimp Tin
SHUR PLUG 180 RECEPTACLE 18-14 AWG TPBR Product overview: 60798-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60798-4 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects -Terminals Barrel, Bullet Connectors
Series: Shur-Plug
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Terminal Type: Female, Receptacle (Socket)
Diameter - Barrel: 0.180" (4.57mm)
Length - Overall: 0.785" (19.94mm)
Length - Barrel: 0.420" (10.67mm)
Termination: Crimp
60798-4 ROHS COMPLIANT: YES
Mini-Reel of 60798-4 AUTO SHPL RCPT 18-14 TPBR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A100697TR-ND | 392-60798-4 | 60798-4 | 96AC6863 | |
| Product Name | Barrel, Bullet Connectors | Electronic Connector | Terminals | Connectors, Interconnects -Terminals Barrel, Bullet Connectors | 60798-4 Rohs Compliant Amp - Te Connectivity |
| Contact Size (AWG) | 14 to 18 AWG |