SHUR PLUG 180 RECEPTACLE 18-14 AWG BR
Win Source Part Number: 1363195-60798-2
Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Shur-Plug
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 60798
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-18 AWG
Insulation: Non-Insulated
Length - Overall: 0.785" (19.94mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Female, Receptacle (Socket)
Insulation Diameter: 0.090" ~ 0.125" (2.29mm ~ 3.18mm)
Diameter - Barrel: 0.180" (4.57mm)
Length - Barrel: 0.420" (10.67mm)
Terminal Connector Female, Receptacle (Socket) 14-18 AWG Crimp
Terminal Connector Female, Receptacle (Socket) 14-18 AWG Crimp
Brass Female Terminal 14-18AWG Straight Plug T/R Product overview: 60798-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60798-2 can be used for catalog matching and distributor lookup.
| Powell Electronics, Inc. | Win Source Electronics | Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 60798-2 | 1363195-60798-2 | 60798-2 | A100696CT-ND | 392-60798-2 |
| Product Name | Contacts | Connectors, Interconnects - Terminals - Barrel, Bullet Connectors | Connectors Miscellaneous | Barrel, Bullet Connectors | Electronic Connector |
| Termination | Crimp | Plug |