CUT STRIP - 180 DIA AUTO SHPL 18-14 TPBR
Male Brass Plug Terminal, 18-14 AWG, Tin Plated Product overview: 60793-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60793-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1363137-60793-1
Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Shur-Plug
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 60793
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-18 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.745" (18.92mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Male, Pin (Plug)
Insulation Diameter: 0.090" ~ 0.125" (2.29mm ~ 3.18mm)
Diameter - Barrel: 0.180" (4.57mm)
Length - Barrel: 0.447" (11.35mm)
Terminal Connector Male, Pin (Plug) 14-18 AWG Crimp Tin
Terminal Connector Male, Pin (Plug) 14-18 AWG Crimp Tin
| Powell Electronics, Inc. | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 60793-1 | 60793-1 | 392-60793-1 | 1363137-60793-1 | A100694CT-ND |
| Product Name | Terminals | Connectors Crimp Contacts, Commercial, Stamped & Formed | Electronic Connector | Connectors, Interconnects - Terminals - Barrel, Bullet Connectors | Barrel, Bullet Connectors |
| Termination | Plug | Crimp |