TE Connectivity Specialized Connectors 60789-2

Description
Terminal Post Receptacle Connector Crimp 20-24 AWG
Request a Quote Datasheet
Description
Terminal Post Receptacle Connector Crimp 20-24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Connectors - 60789-2-ND - DigiKey
Thief River Falls, MN, United States
Specialized Connectors
60789-2-ND
Specialized Connectors 60789-2-ND
Terminal Post Receptacle Connector Crimp 20-24 AWG

Terminal Post Receptacle Connector Crimp 20-24 AWG

Buy Now Datasheet
Specialized Connectors - 60789-2 - ODG (Origin Data Global)
Shenzhen, China
Specialized Connectors
60789-2
Specialized Connectors 60789-2
CONN TERM POST RCPT 20-24AWG

CONN TERM POST RCPT 20-24AWG

Supplier's Site Datasheet
Disconnect, Receptacle, 24-20Awg, Pcb; Connector Type Amp - Te Connectivity - 93B4703 - Newark, An Avnet Company
Chicago, IL, United States
Disconnect, Receptacle, 24-20Awg, Pcb; Connector Type Amp - Te Connectivity
93B4703
Disconnect, Receptacle, 24-20Awg, Pcb; Connector Type Amp - Te Connectivity 93B4703
DISCONNECT, RECEPTACLE, 24-20AWG, PCB; Connector Type:Female Disconnect; Series:-; Termination Method:Through Hole; Stud/Tab Size:1.47mm; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG; Contact Material:Beryllium Copper RoHS Compliant: Yes

DISCONNECT, RECEPTACLE, 24-20AWG, PCB; Connector Type:Female Disconnect; Series:-; Termination Method:Through Hole; Stud/Tab Size:1.47mm; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWG; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
.058 Dia Receptacle Lp 20-24 Amp - Te Connectivity - 76AC9887 - Newark, An Avnet Company
Chicago, IL, United States
.058 Dia Receptacle Lp 20-24 Amp - Te Connectivity
76AC9887
.058 Dia Receptacle Lp 20-24 Amp - Te Connectivity 76AC9887
.058 DIA RECEPTACLE LP 20-24

.058 DIA RECEPTACLE LP 20-24

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 60789-2-ND 60789-2 93B4703 76AC9887
Product Name Specialized Connectors Specialized Connectors Disconnect, Receptacle, 24-20Awg, Pcb; Connector Type Amp - Te Connectivity .058 Dia Receptacle Lp 20-24 Amp - Te Connectivity
Contact Size (AWG) 20 to 24 AWG 20 to 24 AWG 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products