TE Connectivity Spade Terminals 60774-2

Description
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.04 MM , 1.65 MM  [.065 INCH , .12 INCH ] Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter (Min) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : 2.54 - 3.56 MM  [.1 - .14 INCH ] Product Length : 20.32 MM  [.8 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .8 - 2.08 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Square Spade Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.04 MM , 1.65 MM  [.065 INCH , .12 INCH ] Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter (Min) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : 2.54 - 3.56 MM  [.1 - .14 INCH ] Product Length : 20.32 MM  [.8 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .8 - 2.08 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Square Spade Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 60774-2 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
60774-2
Spade Terminals 60774-2
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.04 MM , 1.65 MM  [.065 INCH , .12 INCH ] Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter (Min) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : 2.54 - 3.56 MM  [.1 - .14 INCH ] Product Length : 20.32 MM  [.8 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .8 - 2.08 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Square Spade Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.04 MM , 1.65 MM  [.065 INCH , .12 INCH ]
  • Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ]
  • Compatible Insulation Diameter (Min) : 2.54 MM  [.1 INCH ]
  • Compatible Insulation Diameter Range : 2.54 - 3.56 MM  [.1 - .14 INCH ]
  • Product Length : 20.32 MM  [.8 INCH ]
  • Stud Diameter : 4.17 MM  [.164 INCH ]
  • Tongue Thickness : .46 MM  [.018 INCH ]
  • Wire Size (MMSQ) : .8 - 2.08
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1624 - 4106

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 12000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : Square Spade
  • Stud Size : M4, #8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A29918TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A29918TR-ND
Terminals - Spade Connectors A29918TR-ND
CONN SPADE TERM 14-18AWG #8

CONN SPADE TERM 14-18AWG #8

Buy Now Datasheet
Terminals - Spade Connectors - A29918CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A29918CT-ND
Terminals - Spade Connectors A29918CT-ND
CONN SPADE TERM 14-18AWG #8

CONN SPADE TERM 14-18AWG #8

Buy Now Datasheet
CUT STRIP - SPADE TERM. 18-14 AWG, .8MM-2.08MM - 60774-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
CUT STRIP - SPADE TERM. 18-14 AWG, .8MM-2.08MM
60774-2
CUT STRIP - SPADE TERM. 18-14 AWG, .8MM-2.08MM 60774-2
CUT STRIP - SPADE TERM. 18-14 AWG, .8MM-2.08MM

CUT STRIP - SPADE TERM. 18-14 AWG, .8MM-2.08MM

Buy Now
Spade Is 18-14 8 .018Tpbr Rohs Compliant Amp Te Connectivity - 16H1846 - Newark, An Avnet Company
Chicago, IL, United States
Spade Is 18-14 8 .018Tpbr Rohs Compliant Amp Te Connectivity
16H1846
Spade Is 18-14 8 .018Tpbr Rohs Compliant Amp Te Connectivity 16H1846
SPADE IS 18-14 8 .018TPBR ROHS COMPLIANT: YES

SPADE IS 18-14 8 .018TPBR ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
60774-2
Terminals 60774-2
Terminals 14-18 AWG

Terminals 14-18 AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 60774-2 A29918TR-ND A29918CT-ND 60774-2 16H1846 60774-2
Product Name Spade Terminals Terminals - Spade Connectors Terminals - Spade Connectors CUT STRIP - SPADE TERM. 18-14 AWG, .8MM-2.08MM Spade Is 18-14 8 .018Tpbr Rohs Compliant Amp Te Connectivity Terminals
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - A127779-ND - DigiKey
Specs
Terminal Type Standard
Material Brass
Features RoHS
View Details
Quick Disconnects - 1-1627099-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details
Shielded Contacts - 059861-000 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - PB786CT-ND - DigiKey
Specs
Terminal Type Standard
North American 14 to 16 AWG
View Details
2 suppliers