TE Connectivity Connectors, Interconnects - Terminals - Spade Connectors 60774-2

Description
Win Source Part Number: 1364695-60774-2 Category: Connectors, Interconnects - Terminals - Spade Connectors Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 60774 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.798" (20.27mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Insulation Diameter: 0.100" ~ 0.140" (2.54mm ~ 3.56mm) Stud/Tab Size: 8 Stud Width - Outer Edges: 0.295" (7.49mm) Length - Ring Center to Termination: 0.235" (5.97mm) Tongue Inside Opening: 0.171" (4.34mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364695-60774-2 Category: Connectors, Interconnects - Terminals - Spade Connectors Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 60774 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.798" (20.27mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Insulation Diameter: 0.100" ~ 0.140" (2.54mm ~ 3.56mm) Stud/Tab Size: 8 Stud Width - Outer Edges: 0.295" (7.49mm) Length - Ring Center to Termination: 0.235" (5.97mm) Tongue Inside Opening: 0.171" (4.34mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Spade Connectors - 1364695-60774-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Spade Connectors
1364695-60774-2
Connectors, Interconnects - Terminals - Spade Connectors 1364695-60774-2
Win Source Part Number: 1364695-60774-2 Category: Connectors, Interconnects - Terminals - Spade Connectors Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 60774 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.798" (20.27mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Insulation Diameter: 0.100" ~ 0.140" (2.54mm ~ 3.56mm) Stud/Tab Size: 8 Stud Width - Outer Edges: 0.295" (7.49mm) Length - Ring Center to Termination: 0.235" (5.97mm) Tongue Inside Opening: 0.171" (4.34mm)

Win Source Part Number: 1364695-60774-2
Category: Connectors, Interconnects - Terminals - Spade Connectors
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 60774
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-18 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.798" (20.27mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Insulation Diameter: 0.100" ~ 0.140" (2.54mm ~ 3.56mm)
Stud/Tab Size: 8 Stud
Width - Outer Edges: 0.295" (7.49mm)
Length - Ring Center to Termination: 0.235" (5.97mm)
Tongue Inside Opening: 0.171" (4.34mm)

Buy Now Datasheet
Spade Connectors - A29918TR-ND - DigiKey
Thief River Falls, MN, United States
Spade Connectors
A29918TR-ND
Spade Connectors A29918TR-ND
8 Stud Spade Terminal Connector Crimp 14-18 AWG

8 Stud Spade Terminal Connector Crimp 14-18 AWG

Buy Now Datasheet
Spade Connectors - A29918CT-ND - DigiKey
Thief River Falls, MN, United States
Spade Connectors
A29918CT-ND
Spade Connectors A29918CT-ND
8 Stud Spade Terminal Connector Crimp 14-18 AWG

8 Stud Spade Terminal Connector Crimp 14-18 AWG

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-60774-2
Electronic Connector 392-60774-2
Female Spade Terminal, 18-14 AWG, Tin Plated Brass Product overview: 60774-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60774-2 can be used for catalog matching and distributor lookup.

Female Spade Terminal, 18-14 AWG, Tin Plated Brass Product overview: 60774-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60774-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Spade Is 18-14 8 .018Tpbr Amp - Te Connectivity - 89K7836 - Newark, An Avnet Company
Chicago, IL, United States
Spade Is 18-14 8 .018Tpbr Amp - Te Connectivity
89K7836
Spade Is 18-14 8 .018Tpbr Amp - Te Connectivity 89K7836
SPADE IS 18-14 8 .018TPBR

SPADE IS 18-14 8 .018TPBR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364695-60774-2 A29918TR-ND 392-60774-2 89K7836
Product Name Connectors, Interconnects - Terminals - Spade Connectors Spade Connectors Electronic Connector Spade Is 18-14 8 .018Tpbr Amp - Te Connectivity
Termination Crimp Standard
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers