TE Connectivity Product Range Amp Te Connectivity 60774-2.

Description
Product Range:-; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.08mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:-; Insulator Colour:-; Terminal Material:Brass RoHS Compliant: Yes
Description
Product Range:-; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.08mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:-; Insulator Colour:-; Terminal Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 29AC0609 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
29AC0609
Product Range Amp Te Connectivity 29AC0609
Product Range:-; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.08mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:-; Insulator Colour:-; Terminal Material:Brass RoHS Compliant: Yes

Product Range:-; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.08mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:-; Insulator Colour:-; Terminal Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 29AC0609
Product Name Product Range Amp Te Connectivity
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627016-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
Terminal Blocks - Accessories - Wire Ferrules - 1920-1232-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details