TE Connectivity Ring Terminals 60771-1

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 3.04 MM , 1.65 MM  [.065 INCH , .12 INCH ] Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter (Min) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : 2.54 - 3.56 MM  [.1 - .14 INCH ] Product Length : 18.54 MM  [.73 INCH ] Stud Diameter : 4.17 MM , 4.34 MM  [.164 INCH ] Tongue Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .8 - 2.08 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 3.04 MM , 1.65 MM  [.065 INCH , .12 INCH ] Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter (Min) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : 2.54 - 3.56 MM  [.1 - .14 INCH ] Product Length : 18.54 MM  [.73 INCH ] Stud Diameter : 4.17 MM , 4.34 MM  [.164 INCH ] Tongue Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .8 - 2.08 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 60771-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
60771-1
Ring Terminals 60771-1
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 3.04 MM , 1.65 MM  [.065 INCH , .12 INCH ] Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter (Min) : 2.54 MM  [.1 INCH ] Compatible Insulation Diameter Range : 2.54 - 3.56 MM  [.1 - .14 INCH ] Product Length : 18.54 MM  [.73 INCH ] Stud Diameter : 4.17 MM , 4.34 MM  [.164 INCH ] Tongue Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .8 - 2.08 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 3.04 MM , 1.65 MM  [.065 INCH , .12 INCH ]
  • Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ]
  • Compatible Insulation Diameter (Min) : 2.54 MM  [.1 INCH ]
  • Compatible Insulation Diameter Range : 2.54 - 3.56 MM  [.1 - .14 INCH ]
  • Product Length : 18.54 MM  [.73 INCH ]
  • Stud Diameter : 4.17 MM , 4.34 MM  [.164 INCH ]
  • Tongue Thickness : .46 MM  [.018 INCH ]
  • Wire Size (MMSQ) : .8 - 2.08
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1624 - 4106

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 12000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : M4, #8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
CUT STRIP - RING IS 18-14 8 .018BR - 60771-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
CUT STRIP - RING IS 18-14 8 .018BR
60771-1
CUT STRIP - RING IS 18-14 8 .018BR 60771-1
CUT STRIP - RING IS 18-14 8 .018BR

CUT STRIP - RING IS 18-14 8 .018BR

Buy Now
Terminals - Ring Connectors - A29889TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A29889TR-ND
Terminals - Ring Connectors A29889TR-ND
CONN RING CIRC 14-18AWG #8 CRIMP

CONN RING CIRC 14-18AWG #8 CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A29889CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A29889CT-ND
Terminals - Ring Connectors A29889CT-ND
CONN RING CIRC 14-18AWG #8 CRIMP

CONN RING CIRC 14-18AWG #8 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
60771-1
Terminals 60771-1
Terminals RING TONGUE 18-14AWG Reel of 12000

Terminals RING TONGUE 18-14AWG Reel of 12000

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 60771-1 60771-1 A29889TR-ND A29889CT-ND 60771-1
Product Name Ring Terminals CUT STRIP - RING IS 18-14 8 .018BR Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Unplated Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

<p>Terminal, MCP, 12 AWG, Tin</p> - 1-1719506-1 - Chief Enterprises LLC
Specs
Material Tin
North American 12 AWG
View Details
Splices - 1-1659299-0 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 13.5 to 15.5 AWG
International 1.5 to 2.5 mm2
View Details
Connector Contacts - 103577-4 - TE Connectivity
Specs
Features RoHS
View Details