TE Connectivity Contacts 60766-1

Description
SHUR PLUG 156 18-14 AWG BR
Request a Quote Datasheet
Description
SHUR PLUG 156 18-14 AWG BR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 60766-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
60766-1
Contacts 60766-1
SHUR PLUG 156 18-14 AWG BR

SHUR PLUG 156 18-14 AWG BR

Buy Now
Swedesboro, NJ, United States
Contacts
60766-1
Contacts 60766-1
Contacts

Contacts

Buy Now
Singapore, Singapore
Automotive Electronic Connector
392-60766-1
Automotive Electronic Connector 392-60766-1
Shur-Plug 14-18AWG Brass PL 18.03mm T/R Automotive Product overview: 60766-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60766-1 can be used for catalog matching and distributor lookup.

Shur-Plug 14-18AWG Brass PL 18.03mm T/R Automotive Product overview: 60766-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60766-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Barrel, Bullet Connectors - A100688CT-ND - DigiKey
Thief River Falls, MN, United States
Barrel, Bullet Connectors
A100688CT-ND
Barrel, Bullet Connectors A100688CT-ND
Terminal Connector Male, Pin (Plug) 14-18 AWG Crimp

Terminal Connector Male, Pin (Plug) 14-18 AWG Crimp

Buy Now Datasheet
Barrel, Bullet Connectors - A100688TR-ND - DigiKey
Thief River Falls, MN, United States
Barrel, Bullet Connectors
A100688TR-ND
Barrel, Bullet Connectors A100688TR-ND
Terminal Connector Male, Pin (Plug) 14-18 AWG Crimp

Terminal Connector Male, Pin (Plug) 14-18 AWG Crimp

Buy Now Datasheet
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors - 1363203-60766-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors
1363203-60766-1
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors 1363203-60766-1
Win Source Part Number: 1363203-60766-1 Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors Fake Threat In the Open Market: 44 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Shur-Plug Package: Tape & Reel (TR) Product Status: Active Base Product Number: 60766 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Insulation: Non-Insulated Length - Overall: 0.710" (18.03mm) Termination: Crimp Contact Material: Brass Terminal Type: Male, Pin (Plug) Insulation Diameter: 0.085" ~ 0.125" (2.16mm ~ 3.18mm) Diameter - Barrel: 0.156" (3.96mm) Length - Barrel: 0.350" (8.89mm)

Win Source Part Number: 1363203-60766-1
Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Shur-Plug
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 60766
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-18 AWG
Insulation: Non-Insulated
Length - Overall: 0.710" (18.03mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Male, Pin (Plug)
Insulation Diameter: 0.085" ~ 0.125" (2.16mm ~ 3.18mm)
Diameter - Barrel: 0.156" (3.96mm)
Length - Barrel: 0.350" (8.89mm)

Buy Now Datasheet
CONN TERM PIN 14-18AWG CRIMP - 792-60766-1 - Utmel Electronic Limited
Hong Kong, China
CONN TERM PIN 14-18AWG CRIMP
792-60766-1
CONN TERM PIN 14-18AWG CRIMP 792-60766-1
CONN TERM PIN 14-18AWG CRIMP

CONN TERM PIN 14-18AWG CRIMP

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 60766-1 392-60766-1 A100688CT-ND 1363203-60766-1 792-60766-1
Product Name Contacts Automotive Electronic Connector Barrel, Bullet Connectors Connectors, Interconnects - Terminals - Barrel, Bullet Connectors CONN TERM PIN 14-18AWG CRIMP
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details