TE Connectivity Quick Connects, Quick Disconnect Connectors 60764-2

Description
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27677CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27677CT-ND
Quick Connects, Quick Disconnect Connectors A27677CT-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27677TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27677TR-ND
Quick Connects, Quick Disconnect Connectors A27677TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-60764-2
Electronic Connector 392-60764-2
Brass Tin Receptacle Terminal 14-18AWG Right Angle Product overview: 60764-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60764-2 can be used for catalog matching and distributor lookup.

Brass Tin Receptacle Terminal 14-18AWG Right Angle Product overview: 60764-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60764-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333705-60764-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333705-60764-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333705-60764-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333705-60764-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Termination: Crimp Contact Finish: Tin Wire Gauge: 14-18 AWG Contact Material: Brass Gender: Female Standard Package: 8,000 Mounting: Free Hanging (In-Line), Right Angle Terminal Type: Angled - 90°, Flag Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Insulation Diameter: 0.170" ~ 0.220" (4.32mm ~ 5.59mm) ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A27677CT,60764-2-ND, 607642,-60764-2-SI,A 27677,A27677-ND,A276 77TR,2266-60764-2TR Base Product Number: 60764 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333705-60764-2
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 14-18 AWG
Contact Material: Brass
Gender: Female
Standard Package: 8,000
Mounting: Free Hanging (In-Line), Right Angle
Terminal Type: Angled - 90°, Flag
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Insulation Diameter: 0.170" ~ 0.220" (4.32mm ~ 5.59mm)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A27677CT,60764-2-ND,607642,-60764-2-SI,A27677,A27677-ND,A27677TR,2266-60764-2TR
Base Product Number: 60764
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
60764-2
Terminals 60764-2
Terminals REV FLG RCPT Reel of 8000

Terminals REV FLG RCPT Reel of 8000

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 60764-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
60764-2
Quick Connects, Quick Disconnect Connectors 60764-2
CONN QC RCPT 14-18AWG 0.250

CONN QC RCPT 14-18AWG 0.250

Supplier's Site Datasheet
Terminal, Faston Tab, 6.35Mm, Crimp; Product Range Amp - Te Connectivity - 72W2632 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Faston Tab, 6.35Mm, Crimp; Product Range Amp - Te Connectivity
72W2632
Terminal, Faston Tab, 6.35Mm, Crimp; Product Range Amp - Te Connectivity 72W2632
TERMINAL, FASTON TAB, 6.35MM, CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

TERMINAL, FASTON TAB, 6.35MM, CRIMP; Product Range:FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27677CT-ND 392-60764-2 1333705-60764-2 60764-2 60764-2 72W2632
Product Name Quick Connects, Quick Disconnect Connectors Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminals Quick Connects, Quick Disconnect Connectors Terminal, Faston Tab, 6.35Mm, Crimp; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle
Mounting Free Hanging (In-Line), Right Angle Free Hanging (In-Line), Right Angle Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 180 Housing, Black - 1381G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
3 suppliers