TE Connectivity Quick Disconnects 60742-1

Description
Body Features Fully Insulated : No Quick Disconnect Plating Material : Unplated Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Orientation : Straight Terminal & Splice Type : Receptacle Terminal Type : Receptacle Dimensions Accepts Wire Insulation Diameter Range : 4.57 - 5.84 MM  [.18 - .23 INCH ] Overall Length : 17.78 MM  [.7 INCH ] Quick Disconnect Mating Tab Thickness : .51 MM  [.02 INCH ] Quick Disconnect Mating Tab Width : 4.75 MM  [.187 INCH ] Receptacle Terminal Stock Thickness : .36 MM  [.014 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14 Industry Standards CSA Certified : Yes UL Rating : Listed Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Quantity : 12500 Quick Disconnect Packaging Method : Strip/Reel Product Type Features Insulated : No Quick Disconnect Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Fully Insulated : No Quick Disconnect Plating Material : Unplated Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Orientation : Straight Terminal & Splice Type : Receptacle Terminal Type : Receptacle Dimensions Accepts Wire Insulation Diameter Range : 4.57 - 5.84 MM  [.18 - .23 INCH ] Overall Length : 17.78 MM  [.7 INCH ] Quick Disconnect Mating Tab Thickness : .51 MM  [.02 INCH ] Quick Disconnect Mating Tab Width : 4.75 MM  [.187 INCH ] Receptacle Terminal Stock Thickness : .36 MM  [.014 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14 Industry Standards CSA Certified : Yes UL Rating : Listed Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Quantity : 12500 Quick Disconnect Packaging Method : Strip/Reel Product Type Features Insulated : No Quick Disconnect Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 60742-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
60742-1
Quick Disconnects 60742-1
Body Features Fully Insulated : No Quick Disconnect Plating Material : Unplated Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Orientation : Straight Terminal & Splice Type : Receptacle Terminal Type : Receptacle Dimensions Accepts Wire Insulation Diameter Range : 4.57 - 5.84 MM  [.18 - .23 INCH ] Overall Length : 17.78 MM  [.7 INCH ] Quick Disconnect Mating Tab Thickness : .51 MM  [.02 INCH ] Quick Disconnect Mating Tab Width : 4.75 MM  [.187 INCH ] Receptacle Terminal Stock Thickness : .36 MM  [.014 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14 Industry Standards CSA Certified : Yes UL Rating : Listed Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Quantity : 12500 Quick Disconnect Packaging Method : Strip/Reel Product Type Features Insulated : No Quick Disconnect Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Fully Insulated : No
  • Quick Disconnect Plating Material : Unplated

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Quick Disconnect Terminal Orientation : Straight
  • Terminal & Splice Type : Receptacle
  • Terminal Type : Receptacle

Dimensions


  • Accepts Wire Insulation Diameter Range : 4.57 - 5.84 MM  [.18 - .23 INCH ]
  • Overall Length : 17.78 MM  [.7 INCH ]
  • Quick Disconnect Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Quick Disconnect Mating Tab Width : 4.75 MM  [.187 INCH ]
  • Receptacle Terminal Stock Thickness : .36 MM  [.014 INCH ]
  • Wire Size (MMSQ) : .82 - 2.08
  • Wire Size (AWG) : 18 - 14

Industry Standards


  • CSA Certified : Yes
  • UL Rating : Listed

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Packaging Features


  • Packaging Quantity : 12500
  • Quick Disconnect Packaging Method : Strip/Reel

Product Type Features


  • Insulated : No
  • Quick Disconnect Insertion Force : Normal
  • Sealable : No
  • Terminates To : Wire & Cable
  • Wire Stop : No
  • Wire/Cable Type : Regular Wire

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - A27732CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A27732CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A27732CT-ND
CONN QC RCPT 14-18AWG 0.187

CONN QC RCPT 14-18AWG 0.187

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A27732TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A27732TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A27732TR-ND
CONN QC RCPT 14-18AWG 0.187

CONN QC RCPT 14-18AWG 0.187

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 60742-1 A27732CT-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-192046-9 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1377175-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 18 to 22 AWG
View Details
Connector Contacts - 0662-207-0082 - TE Connectivity
Specs
Features RoHS
International 35 to 55 mm2
View Details
Connector Contacts - 0641-1-2031P - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.2500 to 0.5000 mm2
View Details