TE Connectivity Barrel, Bullet Connectors 60733-1

Description
Terminal Connector Female, Receptacle (Socket) 16-20 AWG Crimp Tin
Request a Quote Datasheet
Description
Terminal Connector Female, Receptacle (Socket) 16-20 AWG Crimp Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrel, Bullet Connectors - A111346TR-ND - DigiKey
Thief River Falls, MN, United States
Barrel, Bullet Connectors
A111346TR-ND
Barrel, Bullet Connectors A111346TR-ND
Terminal Connector Female, Receptacle (Socket) 16-20 AWG Crimp Tin

Terminal Connector Female, Receptacle (Socket) 16-20 AWG Crimp Tin

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
392-60733-1
Automotive Electronic Connector 392-60733-1
Crimp Terminal 16-20AWG Phosphor Bronze F 16.76mm Tin T/R Automotive Product overview: 60733-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60733-1 can be used for catalog matching and distributor lookup.

Crimp Terminal 16-20AWG Phosphor Bronze F 16.76mm Tin T/R Automotive Product overview: 60733-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60733-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors - 1364970-60733-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors
1364970-60733-1
Connectors, Interconnects - Terminals - Barrel, Bullet Connectors 1364970-60733-1
Win Source Part Number: 1364970-60733-1 Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 60733 HTSUS: 8536.90.4000 REACH Status: REACH Unaffected ECCN: EAR99 Wire Gauge: 16-20 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 0.660" (16.76mm) Termination: Crimp Contact Material: Phosphor Bronze Terminal Type: Female, Receptacle (Socket) Diameter - Barrel: 0.090" (2.29mm) Length - Barrel: 0.255" (6.48mm)

Win Source Part Number: 1364970-60733-1
Category: Connectors, Interconnects - Terminals - Barrel, Bullet Connectors
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 60733
HTSUS: 8536.90.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Wire Gauge: 16-20 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 0.660" (16.76mm)
Termination: Crimp
Contact Material: Phosphor Bronze
Terminal Type: Female, Receptacle (Socket)
Diameter - Barrel: 0.090" (2.29mm)
Length - Barrel: 0.255" (6.48mm)

Buy Now Datasheet
Contacts - 60733-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
60733-1
Contacts 60733-1
PIN .090 RECEPTACLE TPPHBZ

PIN .090 RECEPTACLE TPPHBZ

Buy Now
.090 Pin Rec 20-16 .018Tpphbz Rohs Compliant Amp - Te Connectivity - 16H1834 - Newark, An Avnet Company
Chicago, IL, United States
.090 Pin Rec 20-16 .018Tpphbz Rohs Compliant Amp - Te Connectivity
16H1834
.090 Pin Rec 20-16 .018Tpphbz Rohs Compliant Amp - Te Connectivity 16H1834
.090 PIN REC 20-16 .018TPPHBZ ROHS COMPLIANT: YES

.090 PIN REC 20-16 .018TPPHBZ ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A111346TR-ND 392-60733-1 1364970-60733-1 60733-1 16H1834
Product Name Barrel, Bullet Connectors Automotive Electronic Connector Connectors, Interconnects - Terminals - Barrel, Bullet Connectors Contacts .090 Pin Rec 20-16 .018Tpphbz Rohs Compliant Amp - Te Connectivity
Contact Size (AWG) 16 to 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products