TE Connectivity Quick Disconnects 60713-1

Description
Body Features Fully Insulated : No Quick Disconnect Plating Material : Tin Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Orientation : Straight Terminal & Splice Type : Receptacle Terminal Type : Receptacle Dimensions Accepts Wire Insulation Diameter Range : 3.1 - 4.3 MM  [.12 - .17 INCH ] Overall Length : 19.13 MM  [.753 INCH ] Quick Disconnect Mating Tab Thickness : .81 MM  [.032 INCH ] Quick Disconnect Mating Tab Width : 6.35 MM  [.25 INCH ] Receptacle Terminal Stock Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14 Industry Standards CSA Certified : Yes UL Rating : Listed Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Quantity : 12000 Quick Disconnect Packaging Method : Strip/Reel Product Type Features Insulated : No Quick Disconnect Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Fully Insulated : No Quick Disconnect Plating Material : Tin Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Orientation : Straight Terminal & Splice Type : Receptacle Terminal Type : Receptacle Dimensions Accepts Wire Insulation Diameter Range : 3.1 - 4.3 MM  [.12 - .17 INCH ] Overall Length : 19.13 MM  [.753 INCH ] Quick Disconnect Mating Tab Thickness : .81 MM  [.032 INCH ] Quick Disconnect Mating Tab Width : 6.35 MM  [.25 INCH ] Receptacle Terminal Stock Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14 Industry Standards CSA Certified : Yes UL Rating : Listed Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Quantity : 12000 Quick Disconnect Packaging Method : Strip/Reel Product Type Features Insulated : No Quick Disconnect Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 60713-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
60713-1
Quick Disconnects 60713-1
Body Features Fully Insulated : No Quick Disconnect Plating Material : Tin Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Orientation : Straight Terminal & Splice Type : Receptacle Terminal Type : Receptacle Dimensions Accepts Wire Insulation Diameter Range : 3.1 - 4.3 MM  [.12 - .17 INCH ] Overall Length : 19.13 MM  [.753 INCH ] Quick Disconnect Mating Tab Thickness : .81 MM  [.032 INCH ] Quick Disconnect Mating Tab Width : 6.35 MM  [.25 INCH ] Receptacle Terminal Stock Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14 Industry Standards CSA Certified : Yes UL Rating : Listed Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Quantity : 12000 Quick Disconnect Packaging Method : Strip/Reel Product Type Features Insulated : No Quick Disconnect Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Fully Insulated : No
  • Quick Disconnect Plating Material : Tin

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Quick Disconnect Terminal Orientation : Straight
  • Terminal & Splice Type : Receptacle
  • Terminal Type : Receptacle

Dimensions


  • Accepts Wire Insulation Diameter Range : 3.1 - 4.3 MM  [.12 - .17 INCH ]
  • Overall Length : 19.13 MM  [.753 INCH ]
  • Quick Disconnect Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Quick Disconnect Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Receptacle Terminal Stock Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .82 - 2.08
  • Wire Size (AWG) : 18 - 14

Industry Standards


  • CSA Certified : Yes
  • UL Rating : Listed

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Packaging Features


  • Packaging Quantity : 12000
  • Quick Disconnect Packaging Method : Strip/Reel

Product Type Features


  • Insulated : No
  • Quick Disconnect Insertion Force : Normal
  • Sealable : No
  • Terminates To : Wire & Cable
  • Wire Stop : No
  • Wire/Cable Type : Regular Wire

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - A111345CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A111345CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A111345CT-ND
CONN QC RCPT 14-18AWG 0.250

CONN QC RCPT 14-18AWG 0.250

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A111345TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A111345TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A111345TR-ND
CONN QC RCPT 14-18AWG 0.250

CONN QC RCPT 14-18AWG 0.250

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 60713-1 A111345CT-ND A111345TR-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-192044-9 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 030303-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Connector Contacts - 1-104481-3 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-179317-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details