TE Connectivity Inductive Proximity Sensors 60703953-SE

Description
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Product Weight : 50 G  [1.763 OZ ] Configuration Features Electrical Connection : Connector 4 Pin Number of Conductors : 4 Contact Features Switching Contact Type : NO + NC Dimensions Nominal Operating Distance : 6.48 MM  [.255 INCH ] Nominal Sensing Distance : 8 MM  [.314 INCH ] Product Length : 50 MM  [1.968 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 24 x 24 MM  [.945 x .945 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 15 Output Voltage Drop With Powered Load (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 200 Switching Frequency (Max) (HZ) : 200 Industry Standards IP Rating : IP67, IP69K Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M18 x 1 Operation/Applicatio n Electrical Configuration : DC - PNP Hysteresis : ±5% Indicator Type : Micro LED on Connector Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Product Weight : 50 G  [1.763 OZ ] Configuration Features Electrical Connection : Connector 4 Pin Number of Conductors : 4 Contact Features Switching Contact Type : NO + NC Dimensions Nominal Operating Distance : 6.48 MM  [.255 INCH ] Nominal Sensing Distance : 8 MM  [.314 INCH ] Product Length : 50 MM  [1.968 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 24 x 24 MM  [.945 x .945 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 15 Output Voltage Drop With Powered Load (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 200 Switching Frequency (Max) (HZ) : 200 Industry Standards IP Rating : IP67, IP69K Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M18 x 1 Operation/Applicatio n Electrical Configuration : DC - PNP Hysteresis : ±5% Indicator Type : Micro LED on Connector Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Proximity Sensors - 60703953-SE - TE Connectivity
Berwyn, PA, United States
Inductive Proximity Sensors
60703953-SE
Inductive Proximity Sensors 60703953-SE
Body Features Body Style : Plastic Threaded Device Form Factor : Tubular Product Weight : 50 G  [1.763 OZ ] Configuration Features Electrical Connection : Connector 4 Pin Number of Conductors : 4 Contact Features Switching Contact Type : NO + NC Dimensions Nominal Operating Distance : 6.48 MM  [.255 INCH ] Nominal Sensing Distance : 8 MM  [.314 INCH ] Product Length : 50 MM  [1.968 INCH ] Repeatability (Max) (MM) : 0.01 Standard Object Size : 24 x 24 MM  [.945 x .945 INCH ] Electrical Characteristics Current Consumption (Max) (MAMP) : 15 Output Voltage Drop With Powered Load (Max) (V) : 2 Supply Voltage Range (VDC) : 10 - 30 Switching Current (Max) (MAMP) : 200 Switching Frequency (Max) (HZ) : 200 Industry Standards IP Rating : IP67, IP69K Mechanical Attachment Mounting Alignment Type : Extended Thread Size : M18 x 1 Operation/Applicatio n Electrical Configuration : DC - PNP Hysteresis : ±5% Indicator Type : Micro LED on Connector Output Protection Type : Short Circuit and Inversion Ripple (PCT) : 10 Usage Conditions Operating Environment : Common Industrial Areas Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Body Style : Plastic Threaded
  • Device Form Factor : Tubular
  • Product Weight : 50 G  [1.763 OZ ]

Configuration Features


  • Electrical Connection : Connector 4 Pin
  • Number of Conductors : 4

Contact Features


  • Switching Contact Type : NO + NC

Dimensions


  • Nominal Operating Distance : 6.48 MM  [.255 INCH ]
  • Nominal Sensing Distance : 8 MM  [.314 INCH ]
  • Product Length : 50 MM  [1.968 INCH ]
  • Repeatability (Max) (MM) : 0.01
  • Standard Object Size : 24 x 24 MM  [.945 x .945 INCH ]

Electrical Characteristics


  • Current Consumption (Max) (MAMP) : 15
  • Output Voltage Drop With Powered Load (Max) (V) : 2
  • Supply Voltage Range (VDC) : 10 - 30
  • Switching Current (Max) (MAMP) : 200
  • Switching Frequency (Max) (HZ) : 200

Industry Standards


  • IP Rating : IP67, IP69K

Mechanical Attachment


  • Mounting Alignment Type : Extended
  • Thread Size : M18 x 1

Operation/Application


  • Electrical Configuration : DC - PNP
  • Hysteresis : ±5%
  • Indicator Type : Micro LED on Connector
  • Output Protection Type : Short Circuit and Inversion
  • Ripple (PCT) : 10

Usage Conditions


  • Operating Environment : Common Industrial Areas
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Proximity Sensors
Product Number 60703953-SE
Product Name Inductive Proximity Sensors
Operation Distance 0.3140 inch (7.98 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000596-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Photodiode Sensors - 3001345-F - TE Connectivity
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 414 F (-40 to 212 C)
Diameter 0.0090 inch (0.2286 mm)
View Details
Inductive Proximity Sensors - 5000001744-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.0100 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Inductive Proximity Sensors - 5000005410-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details