TE Connectivity Contacts 60701-1

Description
FF 250 TAB 14-10AWG TPBR
Request a Quote Datasheet
Description
FF 250 TAB 14-10AWG TPBR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 60701-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
60701-1
Contacts 60701-1
FF 250 TAB 14-10AWG TPBR

FF 250 TAB 14-10AWG TPBR

Buy Now
Contacts - 60701-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
60701-1
Contacts 60701-1
FASTIN-FASTON STRIP

FASTIN-FASTON STRIP

Buy Now
Swedesboro, NJ, United States
Contacts
60701-1
Contacts 60701-1
Contacts

Contacts

Buy Now
Quick Connects, Quick Disconnect Connectors - A27925CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27925CT-ND
Quick Connects, Quick Disconnect Connectors A27925CT-ND
"0.250"" (6.35mm) Quick Connect Male 10-14 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 10-14 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27925TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27925TR-ND
Quick Connects, Quick Disconnect Connectors A27925TR-ND
"0.250"" (6.35mm) Quick Connect Male 10-14 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 10-14 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364798-60701-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364798-60701-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364798-60701-1
Win Source Part Number: 1364798-60701-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Fastin-Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 60701 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 10-14 AWG Contact Finish: Tin Insulation: Non-Insulated Length - Overall: 1.107" (28.12mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Male Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.620" (15.75mm) Insulation Diameter: 0.120" ~ 0.170" (3.05mm ~ 4.32mm)

Win Source Part Number: 1364798-60701-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Fastin-Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 60701
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 10-14 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Length - Overall: 1.107" (28.12mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Male
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.620" (15.75mm)
Insulation Diameter: 0.120" ~ 0.170" (3.05mm ~ 4.32mm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-60701-1
Electronic Connector 392-60701-1
Male Tab Terminal, Brass, Tin Plated, 14-10AWG Product overview: 60701-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60701-1 can be used for catalog matching and distributor lookup.

Male Tab Terminal, Brass, Tin Plated, 14-10AWG Product overview: 60701-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60701-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - 60701-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
60701-1
Quick Connects, Quick Disconnect Connectors 60701-1
CONN QC TAB 10-14AWG 0.250 CRIMP

CONN QC TAB 10-14AWG 0.250 CRIMP

Supplier's Site Datasheet
Terminal, Male Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity - 29C5869 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity
29C5869
Terminal, Male Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity 29C5869
TERMINAL, MALE DISCONNECT, 0.25IN, CRIMP; Product Range:FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25IN, CRIMP; Product Range:FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG RoHS Compliant: Yes

Supplier's Site
Quick Disconnect Terminal, Male Quick Disconnect, Faston 250 Series, 0.25
Chicago, IL, United States
Quick Disconnect Terminal, Male Quick Disconnect, Faston 250 Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity
40Y3130
Quick Disconnect Terminal, Male Quick Disconnect, Faston 250 Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity 40Y3130
Quick Disconnect Terminal, Male Quick Disconnect, FASTON 250 Series, 0.25" x 0.032" RoHS Compliant: Yes

Quick Disconnect Terminal, Male Quick Disconnect, FASTON 250 Series, 0.25" x 0.032" RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
60701-1
Terminals 60701-1
Terminals .250FF TAB 14-10 Reel of 9000

Terminals .250FF TAB 14-10 Reel of 9000

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 60701-1 A27925CT-ND 1364798-60701-1 392-60701-1 60701-1 29C5869 40Y3130 60701-1
Product Name Contacts Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Electronic Connector Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity Quick Disconnect Terminal, Male Quick Disconnect, Faston 250 Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity Terminals
Gender Male / Plug Male / Plug Male / Plug
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 10 to 14 AWG 10 to 14 AWG 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products