TE Connectivity
Knife Disconnects
606713-1
Description
Body Features Body Plating Material : Silver
Dimensions Wire Size (MMSQ) : 304 Wire Size (AWG) : 8.5 Wire Size (KCMIL) : 600
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Power Conductor Stranding : 1600/24
Packaging Features Packaging Method : Box Packaging Quantity : 5
Product Type Features Disconnect Type : Dual Pin Disconnect
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Description
Body Features Body Plating Material : Silver
Dimensions Wire Size (MMSQ) : 304 Wire Size (AWG) : 8.5 Wire Size (KCMIL) : 600
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Power Conductor Stranding : 1600/24
Packaging Features Packaging Method : Box Packaging Quantity : 5
Product Type Features Disconnect Type : Dual Pin Disconnect
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Body Plating Material : Silver
Dimensions Wire Size (MMSQ) : 304 Wire Size (AWG) : 8.5 Wire Size (KCMIL) : 600
Mechanical Attachment Wire Insulation Support : Without
Operation/Applicatio
n Power Conductor Stranding : 1600/24
Packaging Features Packaging Method : Box Packaging Quantity : 5
Product Type Features Disconnect Type : Dual Pin Disconnect
Usage Conditions Insulation Option : Uninsulated
Body Features
- Body Plating Material : Silver
Dimensions
- Wire Size (MMSQ) : 304
- Wire Size (AWG) : 8.5
- Wire Size (KCMIL) : 600
Mechanical Attachment
- Wire Insulation Support : Without
Operation/Application
- Power Conductor Stranding : 1600/24
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 5
Product Type Features
- Disconnect Type : Dual Pin Disconnect
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
606713-1 |
|
Product Name
|
Knife Disconnects |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
16 to 20 AWG
View Details
Features
RoHS
North American
24 AWG
International
0.2000 to 0.2400 mm2
View Details
Features
RoHS
North American
16 to 18 AWG
International
0.7500 to 1.5 mm2
View Details
Material
Pre-Tin
Features
RoHS
North American
15 to 20 AWG
View Details