TE Connectivity Crimp Wire Pins, Tabs & Ferrules 60660-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4.57 MM  [.18 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.65 MM , 3.68 MM  [.065 INCH , .145 INCH ] Compatible Insulation Diameter Range : 4.45 MM , 3.05 - 4.45 MM  [.175 INCH , .12 - .175 INCH ] Overall Product Length : 18.92 MM  [.745 INCH ] Terminal Material Thickness : .45 MM  [.018 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4.57 MM  [.18 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.65 MM , 3.68 MM  [.065 INCH , .145 INCH ] Compatible Insulation Diameter Range : 4.45 MM , 3.05 - 4.45 MM  [.175 INCH , .12 - .175 INCH ] Overall Product Length : 18.92 MM  [.745 INCH ] Terminal Material Thickness : .45 MM  [.018 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 60660-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
60660-1
Crimp Wire Pins, Tabs & Ferrules 60660-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 4.57 MM  [.18 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.65 MM , 3.68 MM  [.065 INCH , .145 INCH ] Compatible Insulation Diameter Range : 4.45 MM , 3.05 - 4.45 MM  [.175 INCH , .12 - .175 INCH ] Overall Product Length : 18.92 MM  [.745 INCH ] Terminal Material Thickness : .45 MM  [.018 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Shur-Plug Terminal
  • Mating Pin Diameter : 4.57 MM  [.18 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.65 MM , 3.68 MM  [.065 INCH , .145 INCH ]
  • Compatible Insulation Diameter Range : 4.45 MM , 3.05 - 4.45 MM  [.175 INCH , .12 - .175 INCH ]
  • Overall Product Length : 18.92 MM  [.745 INCH ]
  • Terminal Material Thickness : .45 MM  [.018 INCH ]
  • Wire Size (MMSQ) : .8 - 2
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1624 - 4106

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 12000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
180 SHPL 18-14 018TPBR CUT STRIP - 60660-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
180 SHPL 18-14 018TPBR CUT STRIP
60660-1
180 SHPL 18-14 018TPBR CUT STRIP 60660-1
180 SHPL 18-14 018TPBR CUT STRIP

180 SHPL 18-14 018TPBR CUT STRIP

Buy Now
Terminals - Barrel, Bullet Connectors - A29930CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A29930CT-ND
Terminals - Barrel, Bullet Connectors A29930CT-ND
CONN TERM PIN 14-18AWG CRIMP

CONN TERM PIN 14-18AWG CRIMP

Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A29930TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A29930TR-ND
Terminals - Barrel, Bullet Connectors A29930TR-ND
CONN TERM PIN 14-18AWG CRIMP

CONN TERM PIN 14-18AWG CRIMP

Buy Now Datasheet
Terminal, Pin, 0.18In, Crimp; Product Range Amp Te Connectivity - 12C0419 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, 0.18In, Crimp; Product Range Amp Te Connectivity
12C0419
Terminal, Pin, 0.18In, Crimp; Product Range Amp Te Connectivity 12C0419
TERMINAL, PIN, 0.18IN, CRIMP; Product Range:SHUR-PLUG Series; Wire Size (AWG):18AWG to 14AWG; Insulator Material:Uninsulated ; Connector Type:Pin; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

TERMINAL, PIN, 0.18IN, CRIMP; Product Range:SHUR-PLUG Series; Wire Size (AWG):18AWG to 14AWG; Insulator Material:Uninsulated; Connector Type:Pin; Contact Material:Phosphor Bronze; Contact Plating:Silver Plated Contacts RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Terminals
60660-1
Terminals 60660-1
Terminals 180 SHPL 18-14 018 Reel of 12000

Terminals 180 SHPL 18-14 018 Reel of 12000

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 60660-1 60660-1 A29930CT-ND A29930TR-ND 12C0419 60660-1
Product Name Crimp Wire Pins, Tabs & Ferrules 180 SHPL 18-14 018TPBR CUT STRIP Terminals - Barrel, Bullet Connectors Terminals - Barrel, Bullet Connectors Terminal, Pin, 0.18In, Crimp; Product Range Amp Te Connectivity Terminals
Terminal Type Shur-Plug Terminal Connector Pin; Male, Pin (Plug) Connector Pin; Male, Pin (Plug) Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-192044-9 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 104506-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-192004-1 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 089097-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 20 AWG
International 0.5000 mm2
View Details