TE Connectivity
Sealing Sleeves
606521-000
Description
Body Features Flexibility : Flexible Lining Type : Adhesive Material Systems : Yes Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Crosslinked Elastomer Shrink Ratio : 2:1
Dimensions Wall Thickness : Medium
Operation/Applicatio
n Mechanical Resistance : Fluids, Mechanical Damage, Abrasion
Product Type Features Sealing Sleeve Product Type : Heat Shrink & Sealing Tubing Wall Type : Dual
Usage Conditions Flammability Requirement : Flame-Retardant Fluid Resistance Type : Lubricating Oil, Water, Diesel Fuel, Aviation Fuel, Brake Fluid, Hydraulic Fluid Recovery Temperature (DEGC) : 175 Resistance Properties : Splash Protection Shrink Temperature (Min) (DEGC) : 150
Request a Quote
Email Supplier
Description
Body Features Flexibility : Flexible Lining Type : Adhesive Material Systems : Yes Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Crosslinked Elastomer Shrink Ratio : 2:1
Dimensions Wall Thickness : Medium
Operation/Applicatio
n Mechanical Resistance : Fluids, Mechanical Damage, Abrasion
Product Type Features Sealing Sleeve Product Type : Heat Shrink & Sealing Tubing Wall Type : Dual
Usage Conditions Flammability Requirement : Flame-Retardant Fluid Resistance Type : Lubricating Oil, Water, Diesel Fuel, Aviation Fuel, Brake Fluid, Hydraulic Fluid Recovery Temperature (DEGC) : 175 Resistance Properties : Splash Protection Shrink Temperature (Min) (DEGC) : 150
Request a Quote
Email Supplier
Suppliers
Body Features Flexibility : Flexible Lining Type : Adhesive Material Systems : Yes Material Systems Code : 25 Primary Product Color : Black Primary Product Material : Crosslinked Elastomer Shrink Ratio : 2:1
Dimensions Wall Thickness : Medium
Operation/Applicatio
n Mechanical Resistance : Fluids, Mechanical Damage, Abrasion
Product Type Features Sealing Sleeve Product Type : Heat Shrink & Sealing Tubing Wall Type : Dual
Usage Conditions Flammability Requirement : Flame-Retardant Fluid Resistance Type : Lubricating Oil, Water, Diesel Fuel, Aviation Fuel, Brake Fluid, Hydraulic Fluid Recovery Temperature (DEGC) : 175 Resistance Properties : Splash Protection Shrink Temperature (Min) (DEGC) : 150
Body Features
- Flexibility : Flexible
- Lining Type : Adhesive
- Material Systems : Yes
- Material Systems Code : 25
- Primary Product Color : Black
- Primary Product Material : Crosslinked Elastomer
- Shrink Ratio : 2:1
Dimensions
Operation/Application
- Mechanical Resistance : Fluids, Mechanical Damage, Abrasion
Product Type Features
- Sealing Sleeve Product Type : Heat Shrink & Sealing Tubing
- Wall Type : Dual
Usage Conditions
- Flammability Requirement : Flame-Retardant
- Fluid Resistance Type : Lubricating Oil, Water, Diesel Fuel, Aviation Fuel, Brake Fluid, Hydraulic Fluid
- Recovery Temperature (DEGC) : 175
- Resistance Properties : Splash Protection
- Shrink Temperature (Min) (DEGC) : 150
Buy Now
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
606521-000 |
|
Product Name
|
Sealing Sleeves |
|
Material
|
Crosslinked Elastomer
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 105 C (-40 to 221 F)
View Details