TE Connectivity Quick Disconnects 60641-1

Description
Body Features Fully Insulated : No Quick Disconnect Plating Material : Unplated Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : Tab-Lok Quick Disconnect Terminal Orientation : Flag Terminal & Splice Type : Receptacle Terminal Type : Receptacle Dimensions Accepts Wire Insulation Diameter Range : 2.79 - 5.33 MM  [.11 - .21 INCH ] Overall Length : 17.02 MM  [.67 INCH ] Quick Disconnect Mating Tab Thickness : .81 MM  [.032 INCH ] Quick Disconnect Mating Tab Width : 6.35 MM  [.25 INCH ] Receptacle Terminal Stock Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .82 - 3.31 Wire Size (AWG) : 18 - 12 Industry Standards CSA Certified : Yes UL Rating : Listed Mechanical Attachment Locking Lance Height (INCH) : .04 Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Quantity : 4000 Quick Disconnect Packaging Method : Strip/Reel Product Type Features Insulated : No Quick Disconnect Insertion Force : Low Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Fully Insulated : No Quick Disconnect Plating Material : Unplated Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : Tab-Lok Quick Disconnect Terminal Orientation : Flag Terminal & Splice Type : Receptacle Terminal Type : Receptacle Dimensions Accepts Wire Insulation Diameter Range : 2.79 - 5.33 MM  [.11 - .21 INCH ] Overall Length : 17.02 MM  [.67 INCH ] Quick Disconnect Mating Tab Thickness : .81 MM  [.032 INCH ] Quick Disconnect Mating Tab Width : 6.35 MM  [.25 INCH ] Receptacle Terminal Stock Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .82 - 3.31 Wire Size (AWG) : 18 - 12 Industry Standards CSA Certified : Yes UL Rating : Listed Mechanical Attachment Locking Lance Height (INCH) : .04 Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Quantity : 4000 Quick Disconnect Packaging Method : Strip/Reel Product Type Features Insulated : No Quick Disconnect Insertion Force : Low Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 60641-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
60641-1
Quick Disconnects 60641-1
Body Features Fully Insulated : No Quick Disconnect Plating Material : Unplated Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : Tab-Lok Quick Disconnect Terminal Orientation : Flag Terminal & Splice Type : Receptacle Terminal Type : Receptacle Dimensions Accepts Wire Insulation Diameter Range : 2.79 - 5.33 MM  [.11 - .21 INCH ] Overall Length : 17.02 MM  [.67 INCH ] Quick Disconnect Mating Tab Thickness : .81 MM  [.032 INCH ] Quick Disconnect Mating Tab Width : 6.35 MM  [.25 INCH ] Receptacle Terminal Stock Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .82 - 3.31 Wire Size (AWG) : 18 - 12 Industry Standards CSA Certified : Yes UL Rating : Listed Mechanical Attachment Locking Lance Height (INCH) : .04 Mating Retention Type : Dimple Wire Insulation Support : With Packaging Features Packaging Quantity : 4000 Quick Disconnect Packaging Method : Strip/Reel Product Type Features Insulated : No Quick Disconnect Insertion Force : Low Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Fully Insulated : No
  • Quick Disconnect Plating Material : Unplated

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : Tab-Lok
  • Quick Disconnect Terminal Orientation : Flag
  • Terminal & Splice Type : Receptacle
  • Terminal Type : Receptacle

Dimensions


  • Accepts Wire Insulation Diameter Range : 2.79 - 5.33 MM  [.11 - .21 INCH ]
  • Overall Length : 17.02 MM  [.67 INCH ]
  • Quick Disconnect Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Quick Disconnect Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Receptacle Terminal Stock Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .82 - 3.31
  • Wire Size (AWG) : 18 - 12

Industry Standards


  • CSA Certified : Yes
  • UL Rating : Listed

Mechanical Attachment


  • Locking Lance Height (INCH) : .04
  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Packaging Features


  • Packaging Quantity : 4000
  • Quick Disconnect Packaging Method : Strip/Reel

Product Type Features


  • Insulated : No
  • Quick Disconnect Insertion Force : Low
  • Sealable : No
  • Terminates To : Wire & Cable
  • Wire Stop : No
  • Wire/Cable Type : Regular Wire

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
250 FLAG FAST REC 18-12 BR - 60641-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
250 FLAG FAST REC 18-12 BR
60641-1
250 FLAG FAST REC 18-12 BR 60641-1
250 FLAG FAST REC 18-12 BR

250 FLAG FAST REC 18-12 BR

Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - A27656TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A27656TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A27656TR-ND
CONN QC RCPT 12-18AWG 0.250

CONN QC RCPT 12-18AWG 0.250

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A27656CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A27656CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A27656CT-ND
CONN QC RCPT 12-18AWG 0.250

CONN QC RCPT 12-18AWG 0.250

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
60641-1
Terminals 60641-1
Terminals 18-12 AWG .250 RCPT

Terminals 18-12 AWG .250 RCPT

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 60641-1 60641-1 A27656TR-ND A27656CT-ND 60641-1
Product Name Quick Disconnects 250 FLAG FAST REC 18-12 BR Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors Terminals
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1600960-7 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details
Ring Terminals - 1-1627171-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 15 to 21 AWG
View Details
Connector Contacts - 105318-31 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 104480-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details