TE Connectivity Quick Connects, Quick Disconnect Connectors 60641-1

Description
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27656TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27656TR-ND
Quick Connects, Quick Disconnect Connectors A27656TR-ND
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27656CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27656CT-ND
Quick Connects, Quick Disconnect Connectors A27656CT-ND
"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Female 12-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Female Flag Disconnect, 12-18Awg, 6.35Mm; Product Range Amp - Te Connectivity - 68AH8732 - Newark, An Avnet Company
Chicago, IL, United States
Female Flag Disconnect, 12-18Awg, 6.35Mm; Product Range Amp - Te Connectivity
68AH8732
Female Flag Disconnect, 12-18Awg, 6.35Mm; Product Range Amp - Te Connectivity 68AH8732
FEMALE FLAG DISCONNECT, 12-18AWG, 6.35MM; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

FEMALE FLAG DISCONNECT, 12-18AWG, 6.35MM; Product Range:FASTON 250 Series; Terminal Type:Female Flag Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:18AWG; Wire Size AWG Max:12AWG RoHS Compliant: Yes

Supplier's Site
CONN QC RCPT 12-18AWG 0.250 - 792-60641-1 - Utmel Electronic Limited
Hong Kong, China
CONN QC RCPT 12-18AWG 0.250
792-60641-1
CONN QC RCPT 12-18AWG 0.250 792-60641-1
CONN QC RCPT 12-18AWG 0.250

CONN QC RCPT 12-18AWG 0.250

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27656TR-ND 68AH8732 792-60641-1
Product Name Quick Connects, Quick Disconnect Connectors Female Flag Disconnect, 12-18Awg, 6.35Mm; Product Range Amp - Te Connectivity CONN QC RCPT 12-18AWG 0.250
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers
Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details