Win Source Part Number: 1365008-60625-1
Category: Connectors, Interconnects - Terminals - Ring Connectors
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 60625
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-18 AWG
Contact Finish: Tin
Insulation: Non-Insulated
Termination: Crimp
Contact Material: Brass
Terminal Type: Oval
Insulation Diameter: 0.100" ~ 0.140" (2.54mm ~ 3.56mm)
Stud/Tab Size: 1/4 Stud
Thickness: 0.025" (0.64mm)
Width - Outer Edges: 0.342" (8.69mm)
Ring Terminal Connector 1/4 Stud Oval 14-18 AWG Crimp
Ring Terminal Connector 1/4 Stud Oval 14-18 AWG Crimp
Ring Crimp Terminal, 18-14 AWG, Female, Tin Plated Brass Product overview: 60625-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60625-1 can be used for catalog matching and distributor lookup.
CONN RING OVAL 14-18AWG #1/4
TERMINAL, RING TONGUE, 1/4IN, CRIMP; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:AMPLIVAR Series; Insulator Colour:-; Insulator Material:Uninsulated
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1365008-60625-1 | A29887TR-ND | 392-60625-1 | 792-60625-1 | 06H2017 |
| Product Name | Connectors, Interconnects - Terminals - Ring Connectors | Ring Connectors | Electronic Connector | CONN RING OVAL 14-18AWG #1/4 | Terminal, Ring Tongue, 1/4In, Crimp; Stud Size - Metric Amp - Te Connectivity |
| Termination | Crimp | Crimp | Crimp |