Pin Contact Tin 14-20 AWG Crimp
CONN PIN 14-20AWG CRIMP TIN
CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:Commercial MATE-N-LOK Housings RoHS Compliant: Yes
CONTACT, , 20AWG-14AWG, CRIMP ROHS COMPLIANT: YES
CMNL PIN 20-14 TPPHBZ L/P
| DigiKey | Powell Electronics, Inc. | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A25561-ND | 60620-4 | 792-60620-4 | 90F4587 | 70AH7739 |
| Product Name | Rectangular Connector Contacts | Contacts | CONN PIN 14-20AWG CRIMP TIN | Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity | Contact, , 20Awg-14Awg, Crimp Rohs Compliant Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | ||||
| Contact Size (AWG) | 14 to 20 AWG | ? to 14 AWG | |||
| Geometry | Straight; Straight | ||||
| Mounting | Cable |