TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 60619-4

Description
Win Source Part Number: 1363274-60619-4 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Commercial MATE-N-LOK Package: Bulk Product Status: Active Base Product Number: 60619 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 14-20 AWG Contact Finish: Tin
Request a Quote Datasheet
Description
Win Source Part Number: 1363274-60619-4 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Commercial MATE-N-LOK Package: Bulk Product Status: Active Base Product Number: 60619 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 14-20 AWG Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 60619-4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
60619-4
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 60619-4
Win Source Part Number: 1363274-60619-4 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Commercial MATE-N-LOK Package: Bulk Product Status: Active Base Product Number: 60619 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 14-20 AWG Contact Finish: Tin

Win Source Part Number: 1363274-60619-4
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Commercial MATE-N-LOK
Package: Bulk
Product Status: Active
Base Product Number: 60619
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 14-20 AWG
Contact Finish: Tin

Buy Now Datasheet
Crimp Contacts - 7099852P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7099852P
Crimp Contacts 7099852P
TE Connectivity 60619-4 Crimp Terminal

TE Connectivity 60619-4 Crimp Terminal

Supplier's Site
Crimp Contacts - 7099852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7099852
Crimp Contacts 7099852
TE Connectivity 60619-4 Crimp Terminal

TE Connectivity 60619-4 Crimp Terminal

Supplier's Site
Crimp Contacts - 1735288 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1735288
Crimp Contacts 1735288
TE Connectivity 60619-4 Crimp Terminal

TE Connectivity 60619-4 Crimp Terminal

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd.
Product Category Electrical Contacts Electrical Contacts Electrical Contacts
Product Number 60619-4 7099852P 7099852
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Crimp Contacts Crimp Contacts
Shape / Form Pin Pin
Unlock Full Specs
to access all available technical data

Similar Products

Binding Posts - 1030197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
D Sub Contact, Pin, 24-20Awg, Crimp; For Use With Amphenol Communications Solutions - 25R2963 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold Plated Contacts
View Details
Automotive Terminals - 1-2208459-3 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Silver; Silver (Ag)
Thickness 0.0315 inch (0.8000 mm)
View Details