Female Socket Contact, 15A, Crimp, 14-20AWG, Tin Plated Brass Product overview: 60619-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-60619-1 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334281-60619-1
Category: Connectors, Interconnects>Rectan
Packaging: Bulk
Contact Finish: Tin
Wire Gauge: 14-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: -110087-SI-ND,-60619
Base Product Number: 60619
RoHS Status: ROHS3 Compliant
Socket Contact Tin 14-20 AWG Crimp
CONN SOCKET 14-20AWG CRIMP TIN
CONTACT, COMMERCIAL MATE-N-LOK SERIES, SOCKET, 20 AWG, 14 AWG, CRIMP, BRASS ROHS COMPLIANT: YES
CONTACT, SOCKET, CRIMP, 14-20AWG; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Lead Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes
CMNL SOK PTPBR L/P
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-60619-1 | 60619-1 | 1334281-60619-1 | A1421-ND | 792-60619-1 | 29AC0604 | 13M4028 |
| Product Name | 15A Electronic Connector | Contacts | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Rectangular Connector Contacts | CONN SOCKET 14-20AWG CRIMP TIN | Contact, Commercial Mate-N-Lok Series, Socket, 20 Awg, 14 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity | Contact, Socket, Crimp, 14-20Awg; Product Range Amp - Te Connectivity |
| Gender | Female / Jack | ||||||
| Termination | Crimp | Crimp | Crimp | Crimp | |||
| Voltage Rating | 250 volts | 250 volts | |||||
| Current Rating | 13.0 amps | 13.0 amps |