Pin Contact Gold 18-24 AWG Crimp
Power Crimp Contact, Male, 15A, 250V, Bronze, Ni/Au Plated Product overview: 60618-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-60618-6 can be used for catalog matching and distributor lookup.
CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:Commercial MATE-N-LOK HousingsRoHS Compliant: Yes
CMNL PIN AUPHBZ L/P
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 60618-6 | A25558-ND | 332-60618-6 | 90F3983 | 69H9624 |
| Product Name | Contacts | Rectangular Connector Contacts | 15A 250V Electronic Connector | Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity | Cmnl Pin Auphbz L/p Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty | ||||
| Contact Size (AWG) | 18 to 24 AWG | ? to 18 AWG | |||
| Gender | Male / Plug |