TE Connectivity Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 60618-5.

Description
CONTACT, PIN, 24-18AWG, CRIMP; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:COMMERCIAL MATE-N-LOK HOUSINGSROHS COMPLIANT: YES
Description
CONTACT, PIN, 24-18AWG, CRIMP; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:COMMERCIAL MATE-N-LOK HOUSINGSROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 29AC0603 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
29AC0603
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 29AC0603
CONTACT, PIN, 24-18AWG, CRIMP; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:COMMERCIAL MATE-N-LOK HOUSINGSROHS COMPLIANT: YES

CONTACT, PIN, 24-18AWG, CRIMP; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:COMMERCIAL MATE-N-LOK HOUSINGSROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0603
Product Name Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details