TE Connectivity Rectangular Connector Contacts 60618-5

Description
Pin Contact Gold 18-24 AWG Crimp
Request a Quote Datasheet
Description
Pin Contact Gold 18-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A1432-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A1432-ND
Rectangular Connector Contacts A1432-ND
Pin Contact Gold 18-24 AWG Crimp

Pin Contact Gold 18-24 AWG Crimp

Buy Now Datasheet
Contacts - 60618-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
60618-5
Contacts 60618-5
CMNL PIN AUBR L/P

CMNL PIN AUBR L/P

Buy Now
Swedesboro, NJ, United States
Contacts
60618-5
Contacts 60618-5
Contacts

Contacts

Buy Now
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 90F3982 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
90F3982
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 90F3982
CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:Commercial MATE-N-LOK HousingsRoHS Compliant: Yes

CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:Commercial MATE-N-LOK HousingsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1432-ND 60618-5 90F3982
Product Name Rectangular Connector Contacts Contacts Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details