TE Connectivity Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 60618-4.

Description
CONTACT, PIN, 24-18AWG, CRIMP; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:COMMERCIAL MATE-N-LOK HOUSINGS ROHS COMPLIANT: YES
Description
CONTACT, PIN, 24-18AWG, CRIMP; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:COMMERCIAL MATE-N-LOK HOUSINGS ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 30AC5480 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
30AC5480
Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 30AC5480
CONTACT, PIN, 24-18AWG, CRIMP; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:COMMERCIAL MATE-N-LOK HOUSINGS ROHS COMPLIANT: YES

CONTACT, PIN, 24-18AWG, CRIMP; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:TIN PLATED CONTACTS; FOR USE WITH:COMMERCIAL MATE-N-LOK HOUSINGS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC5480
Product Name Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products

Mini SAS HD 4i Receptacle Connectors - SFF-8643 - Q080639HR036M500ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Coaxial Adaptor - 50 Ohm,
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 1000 volts
View Details