Power Signal Pin Contact, 15A, 250V, Brass/Tin, Crimp, 18-24AWG Product overview: 60618-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-60618-1 can be used for catalog matching and distributor lookup.
Pin Contact Tin 18-24 AWG Crimp
Win Source Part Number: 1362931-60618-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Commercial MATE-N-LOK
Package: Bulk
Product Status: Active
Base Product Number: 60618
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 18-24 AWG
Contact Finish: Tin
CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:Commercial MATE-N-LOK Housings RoHS Compliant: Yes
CMNL PIN PTPBR L/P
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 60618-1 | 332-60618-1 | A1422-ND | 1362931-60618-1 | 31C7907 | 69H9622 |
| Product Name | Contacts | 15A 250V Electronic Connector | Rectangular Connector Contacts | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts | Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity | Cmnl Pin Ptpbr L/p Amp - Te Connectivity |
| Gender | Male / Plug | |||||
| Termination | Crimp | Crimp | Crimp | |||
| Voltage Rating | 250 volts |