TE Connectivity Rectangular Connector Contacts 60617-6

Description
Socket Contact Gold 18-24 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 18-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A25559-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25559-ND
Rectangular Connector Contacts A25559-ND
Socket Contact Gold 18-24 AWG Crimp

Socket Contact Gold 18-24 AWG Crimp

Buy Now Datasheet
Contacts - 60617-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
60617-6
Contacts 60617-6
CMNL SOK AUPHBZ L/P

CMNL SOK AUPHBZ L/P

Buy Now
Swedesboro, NJ, United States
Contacts
60617-6
Contacts 60617-6
Contacts

Contacts

Buy Now
Cmnl Sok Auphbz L/p Rohs Compliant Amp - Te Connectivity - 69H9621 - Newark, An Avnet Company
Chicago, IL, United States
Cmnl Sok Auphbz L/p Rohs Compliant Amp - Te Connectivity
69H9621
Cmnl Sok Auphbz L/p Rohs Compliant Amp - Te Connectivity 69H9621
CMNL SOK AUPHBZ L/P ROHS COMPLIANT: YES

CMNL SOK AUPHBZ L/P ROHS COMPLIANT: YES

Supplier's Site
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 90F4594 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
90F4594
Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 90F4594
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25559-ND 60617-6 69H9621 90F4594
Product Name Rectangular Connector Contacts Contacts Cmnl Sok Auphbz L/p Rohs Compliant Amp - Te Connectivity Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data