Female Socket Contact, 15A, Crimp, Tin Plated Brass, 18-24AWG Product overview: 60617-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 15A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-60617-1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1021441-60617-1
Category: Connectors, Interconnects>Rectan
Series: Commercial MATE-N-LOK
Contact Finish: Tin
Package: Bulk
Wire Gauge: 18-24 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-60617-1,-403369
Base Product Number: 60617
Socket Contact Tin 18-24 AWG Crimp
Electronic Component
CONTACT, SOCKET, 24-18AWG, CRIMP; PRODUCT RANGE:COMMERCIAL MATE-N-LOK SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES
Contact, Commercial Mate-N-Lok Series, Socket, 24 AWG, 18 AWG, Crimp, Brass RoHS Compliant: Yes
CONTACT, SOCKET, 24-18AWG, CRIMP; Product Range:Commercial MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-60617-1 | 1021441-60617-1 | A1423-ND | 60617-1 | 26AC8400 | 13M4026 | 82F9910 |
| Product Name | 15A Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Contacts | Rectangular Connector Contacts | Contacts | Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity | Contact, Commercial Mate-N-Lok Series, Socket, 24 Awg, 18 Awg, Crimp, Brass Rohs Compliant Amp - Te Connectivity | Contact, Socket, 24-18Awg, Crimp; Product Range Amp - Te Connectivity |
| Gender | Female / Jack | ||||||
| Termination | Crimp | Crimp | CRIMP | Crimp | |||
| Voltage Rating | 250 volts |