TE Connectivity Coax Connectors 6061092-1

Description
Body Features Body Material : Brass Body Plating Material : Tin Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ] RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Product Length : 5.9 MM  [.231 INCH ] Profile Height from PCB : 5.38 MM  [.212 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.5 MM  [.177 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Reel Packaging Quantity : 900 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Tin Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ] RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Product Length : 5.9 MM  [.231 INCH ] Profile Height from PCB : 5.38 MM  [.212 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.5 MM  [.177 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Reel Packaging Quantity : 900 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 6061092-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
6061092-1
Coax Connectors 6061092-1
Body Features Body Material : Brass Body Plating Material : Tin Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ] RF Connector Center Contact Underplating Material : Nickel, Copper Dimensions Product Length : 5.9 MM  [.231 INCH ] Profile Height from PCB : 5.38 MM  [.212 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.5 MM  [.177 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 4 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Reel Packaging Quantity : 900 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Tin

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : 1.01 - 1.77 MICM  [40 - 70 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel, Copper

Dimensions


  • Product Length : 5.9 MM  [.231 INCH ]
  • Profile Height from PCB : 5.38 MM  [.212 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 4.5 MM  [.177 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • PCB Mount Retention : Without
  • RF Connector Coupling Mechanism : Push-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 4

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 900

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : MCX
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - A144950TR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A144950TR-ND
Coaxial Connector (RF) Assemblies A144950TR-ND
MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder

MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 6061092-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
6061092-1
RF Connectors / Coaxial Connectors 6061092-1
RF Connectors / Coaxial Connectors MCX VT JCK PCB

RF Connectors / Coaxial Connectors MCX VT JCK PCB

Buy Now Datasheet
Osx Vertical Jack Amp - Te Connectivity - 76AC9873 - Newark, An Avnet Company
Chicago, IL, United States
Osx Vertical Jack Amp - Te Connectivity
76AC9873
Osx Vertical Jack Amp - Te Connectivity 76AC9873
OSX VERTICAL JACK

OSX VERTICAL JACK

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors RF and Microwave Connectors Electrical Connectors
Product Number 6061092-1 A144950TR-ND 6061092-1 76AC9873
Product Name Coax Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Osx Vertical Jack Amp - Te Connectivity
Connector Type Wire to Board Connector MCX; Jack, Female Socket
Gender Female / Jack Female / Jack
Termination Surface Mount
Mounting Panel Mount Surface Mount
Coupling Push-On
Unlock Full Specs
to access all available technical data