Body Features Body Material : Brass Body Plating Material : Tin
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle
Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Plating Thickness (MICIN) : 1397 RF Connector Center Contact Underplating Material : Nickel, Copper
Dimensions Product Length : 6.5 MM [.256 INCH ] Profile Height from PCB : 5.99 MM [.236 INCH ] RF Connector Mated Outer Diameter (Approximate) : 4.83 MM [.19 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Push-On RF Contact Captivation Method : Mechanical
Operation/Applicatio
n Operating Frequency (GHZ) : 4
Other Dielectric Material : TFE Fluorocarbon
Packaging Features Packaging Method : Carton Packaging Quantity : 200
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : MCX Sealable : No
Termination Features Termination Method to Printed Circuit Board : Surface Mount Termination Post & Tail Length : .5 MM [.019 INCH ]
Usage Conditions Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]
Body Features
- Body Material : Brass
- Body Plating Material : Tin
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
- PCB Mount Orientation : Right Angle
Contact Features
- RF Connector Center Contact Material : Beryllium Copper
- RF Connector Center Contact Plating Material : Gold
- RF Connector Center Contact Plating Thickness (MICIN) : 1397
- RF Connector Center Contact Underplating Material : Nickel, Copper
Dimensions
- Product Length : 6.5 MM [.256 INCH ]
- Profile Height from PCB : 5.99 MM [.236 INCH ]
- RF Connector Mated Outer Diameter (Approximate) : 4.83 MM [.19 INCH ]
Electrical Characteristics
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Detent : Without
- PCB Mount Retention : Without
- RF Connector Coupling Mechanism : Push-On
- RF Contact Captivation Method : Mechanical
Operation/Application
- Operating Frequency (GHZ) : 4
Other
- Dielectric Material : TFE Fluorocarbon
Packaging Features
- Packaging Method : Carton
- Packaging Quantity : 200
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Cable-to-Board
- RF Connector Style : Jack
- RF Interface : MCX
- Sealable : No
Termination Features
- Termination Method to Printed Circuit Board : Surface Mount
- Termination Post & Tail Length : .5 MM [.019 INCH ]
Usage Conditions
- Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]