TE Connectivity PCB Terminals 60599-3

Description
Configuration Features Stud Hole : No Terminal Angle (DEG) : 180 Contact Features Contact Plating Material : Tin Contact Underplating Material : Nickel Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Gold Dimensions Extension Below Board : 4.18 MM  [.164 INCH ] PCB Hole Diameter : 3.18 MM  [.125 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 4.76 MM  [.19 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features PCB Terminal Mounting Style : Stud Mount Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Stud Hole : No Terminal Angle (DEG) : 180 Contact Features Contact Plating Material : Tin Contact Underplating Material : Nickel Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Gold Dimensions Extension Below Board : 4.18 MM  [.164 INCH ] PCB Hole Diameter : 3.18 MM  [.125 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 4.76 MM  [.19 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features PCB Terminal Mounting Style : Stud Mount Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 60599-3 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
60599-3
PCB Terminals 60599-3
Configuration Features Stud Hole : No Terminal Angle (DEG) : 180 Contact Features Contact Plating Material : Tin Contact Underplating Material : Nickel Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Gold Dimensions Extension Below Board : 4.18 MM  [.164 INCH ] PCB Hole Diameter : 3.18 MM  [.125 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 4.76 MM  [.19 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features PCB Terminal Mounting Style : Stud Mount Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Stud Hole : No
  • Terminal Angle (DEG) : 180

Contact Features


  • Contact Plating Material : Tin
  • Contact Underplating Material : Nickel
  • Mating Pin Diameter : 1.47 MM  [.058 INCH ]
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Gold

Dimensions


  • Extension Below Board : 4.18 MM  [.164 INCH ]
  • PCB Hole Diameter : 3.18 MM  [.125 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 4.76 MM  [.19 INCH ]

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • PCB Terminal Mounting Style : Stud Mount

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
60599-3
Terminals 60599-3
Terminals .058 DIA PCB PIN G

Terminals .058 DIA PCB PIN G

Buy Now Datasheet
.058 Dia Pcb Pin Gpbr Rohs Compliant Amp Te Connectivity - 93F7104 - Newark, An Avnet Company
Chicago, IL, United States
.058 Dia Pcb Pin Gpbr Rohs Compliant Amp Te Connectivity
93F7104
.058 Dia Pcb Pin Gpbr Rohs Compliant Amp Te Connectivity 93F7104
.058 DIA PCB PIN GPBR ROHS COMPLIANT: YES

.058 DIA PCB PIN GPBR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 60599-3 60599-3 93F7104
Product Name PCB Terminals Terminals .058 Dia Pcb Pin Gpbr Rohs Compliant Amp Te Connectivity
Material Gold
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627024-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Spade Terminals - 1-1377173-9 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Connector Contacts - 1-104479-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-102316-4 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details