Faston Receptacle, Female, Brass/Tin, 24-20 AWG, Straight Product overview: 60573-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-60573-1 can be used for catalog matching and distributor lookup.
TERMINAL FEMALE DISCONNECT 0.187IN CRIMP; Product Range:FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:24AWG; Wire Size AWG Max:20AWGRoHS Compliant: Yes
CONN QC RCPT 20-24AWG 0.187
Terminals 187 FAST REC 24-20 0 Reel of 20000
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-60573-1 | 98B5157 | 60573-1 | 60573-1 |
| Product Name | Electronic Connector | Terminal Female Disconnect 0.187In Crimp; Product Range Amp - Te Connectivity | Quick Connects, Quick Disconnect Connectors | Terminals |
| Gender | Female / Jack | Female / Jack | ||
| Termination | Receptacle | Crimp | Crimp | |
| Contact Size (AWG) | 24 AWG | 20 to 24 AWG |