TE Connectivity ™ Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 60573-1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 14-DIP Module (300 mil, 13 Leads) Product Status: Obsolete Terminal Type: Gull Wing Tab Width: 0.110" (2.79mm) Tab Thickness: 0.019" (0.50mm) Tab Length: 0.264" (6.70mm) Length - Overall: 0.543" (13.80mm) Termination: Solder
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 14-DIP Module (300 mil, 13 Leads) Product Status: Obsolete Terminal Type: Gull Wing Tab Width: 0.110" (2.79mm) Tab Thickness: 0.019" (0.50mm) Tab Length: 0.264" (6.70mm) Length - Overall: 0.543" (13.80mm) Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: 14-DIP Module (300 mil, 13 Leads) Product Status: Obsolete Terminal Type: Gull Wing Tab Width: 0.110" (2.79mm) Tab Thickness: 0.019" (0.50mm) Tab Length: 0.264" (6.70mm) Length - Overall: 0.543" (13.80mm) Termination: Solder

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Package: 14-DIP Module (300 mil, 13 Leads)
Product Status: Obsolete
Terminal Type: Gull Wing
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.019" (0.50mm)
Tab Length: 0.264" (6.70mm)
Length - Overall: 0.543" (13.80mm)
Termination: Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1898738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOIC; Soic
View Details
Log Amplifiers and DLVA - STDLVA-90001 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details