TE Connectivity High Speed Digital & Data Cable 605587-000

Description
Body Features Cable Color : Black Conductor Material : Silver-Plated High Strength Copper Shield Material : Copper Shield Plating Material : Silver Shield Type : Single Dimensions Cable Dielectric Diameter : 1.83 MM  [.072 INCH ] Conductor Diameter Range : 3.05 MM  [.12 INCH ] Outside Cable Diameter : 2.62 MM  [.103 INCH ] Wire Size (AWG) : 30 Electrical Characteristics Capacitance (PFF) : 13.5 Impedance (OHM) : 95 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 78 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Cable Color : Black Conductor Material : Silver-Plated High Strength Copper Shield Material : Copper Shield Plating Material : Silver Shield Type : Single Dimensions Cable Dielectric Diameter : 1.83 MM  [.072 INCH ] Conductor Diameter Range : 3.05 MM  [.12 INCH ] Outside Cable Diameter : 2.62 MM  [.103 INCH ] Wire Size (AWG) : 30 Electrical Characteristics Capacitance (PFF) : 13.5 Impedance (OHM) : 95 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 78 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 605587-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
605587-000
High Speed Digital & Data Cable 605587-000
Body Features Cable Color : Black Conductor Material : Silver-Plated High Strength Copper Shield Material : Copper Shield Plating Material : Silver Shield Type : Single Dimensions Cable Dielectric Diameter : 1.83 MM  [.072 INCH ] Conductor Diameter Range : 3.05 MM  [.12 INCH ] Outside Cable Diameter : 2.62 MM  [.103 INCH ] Wire Size (AWG) : 30 Electrical Characteristics Capacitance (PFF) : 13.5 Impedance (OHM) : 95 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 78 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Silver-Plated High Strength Copper
  • Shield Material : Copper
  • Shield Plating Material : Silver
  • Shield Type : Single

Dimensions


  • Cable Dielectric Diameter : 1.83 MM  [.072 INCH ]
  • Conductor Diameter Range : 3.05 MM  [.12 INCH ]
  • Outside Cable Diameter : 2.62 MM  [.103 INCH ]
  • Wire Size (AWG) : 30

Electrical Characteristics


  • Capacitance (PFF) : 13.5
  • Impedance (OHM) : 95

Other


  • Dielectric Material : Rayfoam L

Product Type Features


  • Cable Style : Round Braided

Signal Characteristics


  • Velocity of Propagation (PCT) : 78

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 605587-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 548177-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
High Speed Digital & Data Cable - 581269-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
High Speed I/O Cable Assemblies - 2127931-2 - TE Connectivity
Specs
Product Type SFP+ Plug
Cable Shielding Aluminum/Polyester/Aluminum Tape/Tin-Plated Copper Braid
Cable Length 3.28 ft (10 dm)
View Details
5 suppliers
Modular Twisted Pair Cable Assemblies - 1-2322422-0 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 18.04 ft (55 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers