TE Connectivity Ring Terminals & Spade Terminals 60555-2

Description
Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter (Max) : 1.98 MM  [.078 INCH ] Accepts Wire Insulation Diameter Range : 1.22 - 1.98 MM  [.048 - .078 INCH ] Barrel Inside Diameter : 1.65 MM , .89 MM  [.035 INCH , .065 INCH ] Overall Product Length : 15.24 MM  [.6 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .33 MM  [.013 INCH ] Wire Insulation Diameter (Min) (INCH) : .048 Wire Size (MMSQ) : .205 - .518 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1021 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 25000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Circular/Oval Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter (Max) : 1.98 MM  [.078 INCH ] Accepts Wire Insulation Diameter Range : 1.22 - 1.98 MM  [.048 - .078 INCH ] Barrel Inside Diameter : 1.65 MM , .89 MM  [.035 INCH , .065 INCH ] Overall Product Length : 15.24 MM  [.6 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .33 MM  [.013 INCH ] Wire Insulation Diameter (Min) (INCH) : .048 Wire Size (MMSQ) : .205 - .518 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1021 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 25000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Circular/Oval Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals & Spade Terminals - 60555-2 - TE Connectivity
Berwyn, PA, United States
Ring Terminals & Spade Terminals
60555-2
Ring Terminals & Spade Terminals 60555-2
Configuration Features Number of Holes : 1 Terminal Angle (DEG) : 180 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Ring & Spade Terminal Type : Ring Tongue Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Accepts Wire Insulation Diameter (Max) : 1.98 MM  [.078 INCH ] Accepts Wire Insulation Diameter Range : 1.22 - 1.98 MM  [.048 - .078 INCH ] Barrel Inside Diameter : 1.65 MM , .89 MM  [.035 INCH , .065 INCH ] Overall Product Length : 15.24 MM  [.6 INCH ] Stud Diameter : 5 MM  [.197 INCH ] Tongue Thickness : .33 MM  [.013 INCH ] Wire Insulation Diameter (Min) (INCH) : .048 Wire Size (MMSQ) : .205 - .518 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1021 Industry Standards Government Qualified : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Heavy Duty : No Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 25000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Circular/Oval Stud Size : #10 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Number of Holes : 1
  • Terminal Angle (DEG) : 180

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Ring & Spade Terminal Type : Ring Tongue
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Accepts Wire Insulation Diameter (Max) : 1.98 MM  [.078 INCH ]
  • Accepts Wire Insulation Diameter Range : 1.22 - 1.98 MM  [.048 - .078 INCH ]
  • Barrel Inside Diameter : 1.65 MM , .89 MM  [.035 INCH , .065 INCH ]
  • Overall Product Length : 15.24 MM  [.6 INCH ]
  • Stud Diameter : 5 MM  [.197 INCH ]
  • Tongue Thickness : .33 MM  [.013 INCH ]
  • Wire Insulation Diameter (Min) (INCH) : .048
  • Wire Size (MMSQ) : .205 - .518
  • Wire Size (AWG) : 24 - 20
  • Wire Size (CMA) : 404 - 1021

Industry Standards


  • Government Qualified : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Heavy Duty : No

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 25000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Sheung Wan, Hong Kong
Terminals
60555-2
Terminals 60555-2
Terminals N/I-RING 24-20 #10

Terminals N/I-RING 24-20 #10

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 60555-2 60555-2
Product Name Ring Terminals & Spade Terminals Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 029629-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Quick Disconnects - 1-1627057-7 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Quick Disconnects - 1-1627154-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Power Terminals - 1-192447-0 - TE Connectivity
Specs
Features RoHS
View Details