TE Connectivity Connector Contacts 605378-AL

Description
Contact Features Contact Mating Area Plating Material : Gold Contact Type : Pin Wire Contact Termination Area Plating Material : Gold
Request a Quote
Description
Contact Features Contact Mating Area Plating Material : Gold Contact Type : Pin Wire Contact Termination Area Plating Material : Gold
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 605378-AL - TE Connectivity
Berwyn, PA, United States
Connector Contacts
605378-AL
Connector Contacts 605378-AL
Contact Features Contact Mating Area Plating Material : Gold Contact Type : Pin Wire Contact Termination Area Plating Material : Gold

Contact Features


  • Contact Mating Area Plating Material : Gold
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material : Gold
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 605378-AL
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627194-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 102918-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Shielded Contacts - 029629-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Connector Contacts - 102102-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details