TE Connectivity Connector Contacts 605348-ZZ

Description
Contact Features Contact Mating Area Plating Material : Gold Contact Type : Pin Wire Contact Termination Area Plating Material : Gold
Request a Quote
Description
Contact Features Contact Mating Area Plating Material : Gold Contact Type : Pin Wire Contact Termination Area Plating Material : Gold
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 605348-ZZ - TE Connectivity
Berwyn, PA, United States
Connector Contacts
605348-ZZ
Connector Contacts 605348-ZZ
Contact Features Contact Mating Area Plating Material : Gold Contact Type : Pin Wire Contact Termination Area Plating Material : Gold

Contact Features


  • Contact Mating Area Plating Material : Gold
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material : Gold
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 605348-ZZ
Product Name Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 104506-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 104481-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 100494-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
4 suppliers