TE Connectivity Splices 605182-1

Description
Body Features Splice Features : Sight Hole Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 100 MICM  [2.54 MICIN ] Dimensions Barrel Inside Diameter : 14.35 MM  [.565 INCH ] Outside Diameter : 19.69 MM  [.775 INCH ] Product Length : 1.48 MM  [37.59 INCH ] Terminal Material Thickness : .09 MM  [2.31 INCH ] Wire Size (MMSQ) : 85 Wire Size (AWG) : 3/0 Wire Size (CMA) : 150500 - 190000 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E13288, CSA LR7189 Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag/Box Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Splice Features : Sight Hole Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 100 MICM  [2.54 MICIN ] Dimensions Barrel Inside Diameter : 14.35 MM  [.565 INCH ] Outside Diameter : 19.69 MM  [.775 INCH ] Product Length : 1.48 MM  [37.59 INCH ] Terminal Material Thickness : .09 MM  [2.31 INCH ] Wire Size (MMSQ) : 85 Wire Size (AWG) : 3/0 Wire Size (CMA) : 150500 - 190000 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E13288, CSA LR7189 Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag/Box Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 605182-1 - TE Connectivity
Berwyn, PA, United States
Splices
605182-1
Splices 605182-1
Body Features Splice Features : Sight Hole Configuration Features Compatible With Wire & Cable Type : Discrete Wire Splice Capacity : 1 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 100 MICM  [2.54 MICIN ] Dimensions Barrel Inside Diameter : 14.35 MM  [.565 INCH ] Outside Diameter : 19.69 MM  [.775 INCH ] Product Length : 1.48 MM  [37.59 INCH ] Terminal Material Thickness : .09 MM  [2.31 INCH ] Wire Size (MMSQ) : 85 Wire Size (AWG) : 3/0 Wire Size (CMA) : 150500 - 190000 Industry Standards Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E13288, CSA LR7189 Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag/Box Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : Yes Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated

Body Features


  • Splice Features : Sight Hole

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Splice Capacity : 1

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin
  • Terminal Plating Thickness : 100 MICM  [2.54 MICIN ]

Dimensions


  • Barrel Inside Diameter : 14.35 MM  [.565 INCH ]
  • Outside Diameter : 19.69 MM  [.775 INCH ]
  • Product Length : 1.48 MM  [37.59 INCH ]
  • Terminal Material Thickness : .09 MM  [2.31 INCH ]
  • Wire Size (MMSQ) : 85
  • Wire Size (AWG) : 3/0
  • Wire Size (CMA) : 150500 - 190000

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E13288, CSA LR7189
  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Bag/Box
  • Packaging Quantity : 1

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : Yes
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 605182-1
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-102316-4 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Ring Terminals - 1-1377173-3 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
Connector Contacts - 0662-207-0082 - TE Connectivity
Specs
Features RoHS
International 35 to 55 mm2
View Details
Splices - 019601-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details