TE Connectivity Quick Disconnects 60487-2

Description
Body Features Fully Insulated : No Quick Disconnect Plating Material : Tin Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Orientation : Straight Terminal & Splice Type : Receptacle Terminal Type : Receptacle Dimensions Accepts Wire Insulation Diameter Range : 2.67 - 5.33 MM  [.105 - .21 INCH ] Overall Length : 14.98 MM  [.59 INCH ] Quick Disconnect Mating Tab Thickness : .51 MM  [.02 INCH ] Quick Disconnect Mating Tab Width : 4.75 MM  [.187 INCH ] Receptacle Terminal Stock Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .82 - 1.31 Wire Size (AWG) : 18 - 16 Industry Standards CSA Certified : Yes UL Rating : Listed Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Premier Packaging Features Packaging Quantity : 18000 Quick Disconnect Packaging Method : Strip/Reel Product Type Features Insulated : No Quick Disconnect Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : Yes Wire/Cable Type : Regular Wire Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Fully Insulated : No Quick Disconnect Plating Material : Tin Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Orientation : Straight Terminal & Splice Type : Receptacle Terminal Type : Receptacle Dimensions Accepts Wire Insulation Diameter Range : 2.67 - 5.33 MM  [.105 - .21 INCH ] Overall Length : 14.98 MM  [.59 INCH ] Quick Disconnect Mating Tab Thickness : .51 MM  [.02 INCH ] Quick Disconnect Mating Tab Width : 4.75 MM  [.187 INCH ] Receptacle Terminal Stock Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .82 - 1.31 Wire Size (AWG) : 18 - 16 Industry Standards CSA Certified : Yes UL Rating : Listed Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Premier Packaging Features Packaging Quantity : 18000 Quick Disconnect Packaging Method : Strip/Reel Product Type Features Insulated : No Quick Disconnect Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : Yes Wire/Cable Type : Regular Wire Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 60487-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
60487-2
Quick Disconnects 60487-2
Body Features Fully Insulated : No Quick Disconnect Plating Material : Tin Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Orientation : Straight Terminal & Splice Type : Receptacle Terminal Type : Receptacle Dimensions Accepts Wire Insulation Diameter Range : 2.67 - 5.33 MM  [.105 - .21 INCH ] Overall Length : 14.98 MM  [.59 INCH ] Quick Disconnect Mating Tab Thickness : .51 MM  [.02 INCH ] Quick Disconnect Mating Tab Width : 4.75 MM  [.187 INCH ] Receptacle Terminal Stock Thickness : .3 MM  [.012 INCH ] Wire Size (MMSQ) : .82 - 1.31 Wire Size (AWG) : 18 - 16 Industry Standards CSA Certified : Yes UL Rating : Listed Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : With Other Line : Premier Packaging Features Packaging Quantity : 18000 Quick Disconnect Packaging Method : Strip/Reel Product Type Features Insulated : No Quick Disconnect Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : Yes Wire/Cable Type : Regular Wire Usage Conditions Insulation Requirement : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Fully Insulated : No
  • Quick Disconnect Plating Material : Tin

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Quick Disconnect Terminal Orientation : Straight
  • Terminal & Splice Type : Receptacle
  • Terminal Type : Receptacle

Dimensions


  • Accepts Wire Insulation Diameter Range : 2.67 - 5.33 MM  [.105 - .21 INCH ]
  • Overall Length : 14.98 MM  [.59 INCH ]
  • Quick Disconnect Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Quick Disconnect Mating Tab Width : 4.75 MM  [.187 INCH ]
  • Receptacle Terminal Stock Thickness : .3 MM  [.012 INCH ]
  • Wire Size (MMSQ) : .82 - 1.31
  • Wire Size (AWG) : 18 - 16

Industry Standards


  • CSA Certified : Yes
  • UL Rating : Listed

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : With

Other


  • Line : Premier

Packaging Features


  • Packaging Quantity : 18000
  • Quick Disconnect Packaging Method : Strip/Reel

Product Type Features


  • Insulated : No
  • Quick Disconnect Insertion Force : Normal
  • Sealable : No
  • Terminates To : Wire & Cable
  • Wire Stop : Yes
  • Wire/Cable Type : Regular Wire

Usage Conditions


  • Insulation Requirement : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - A27706CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A27706CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A27706CT-ND
CONN QC RCPT 16-18AWG 0.187

CONN QC RCPT 16-18AWG 0.187

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A27706TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A27706TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A27706TR-ND
CONN QC RCPT 16-18AWG 0.187

CONN QC RCPT 16-18AWG 0.187

Buy Now Datasheet
187 FAST RCPT 18-16 0126TPBR - 60487-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
187 FAST RCPT 18-16 0126TPBR
60487-2
187 FAST RCPT 18-16 0126TPBR 60487-2
187 FAST RCPT 18-16 0126TPBR

187 FAST RCPT 18-16 0126TPBR

Buy Now

Technical Specifications

  TE Connectivity DigiKey DigiKey Heilind Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 60487-2 A27706CT-ND A27706TR-ND 60487-2
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors 187 FAST RCPT 18-16 0126TPBR
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175195-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 104505-5 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 117249-7 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-1663128-0 - TE Connectivity
Specs
Features RoHS
View Details