TE Connectivity PCB Terminals 60465-2

Description
Contact Features Contact Mating Area Plating Material Thickness : 1.01 MICM  [40 MICIN ] Contact Underplating Material : Brass Mating Tab Thickness : .83 MM  [.033 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 1.01 MICM  [40 MICIN ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions PCB Hole Diameter : 3.7 MM  [.145 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 1.01 MICM  [40 MICIN ] Contact Underplating Material : Brass Mating Tab Thickness : .83 MM  [.033 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 1.01 MICM  [40 MICIN ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions PCB Hole Diameter : 3.7 MM  [.145 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 60465-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
60465-2
PCB Terminals 60465-2
Contact Features Contact Mating Area Plating Material Thickness : 1.01 MICM  [40 MICIN ] Contact Underplating Material : Brass Mating Tab Thickness : .83 MM  [.033 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 1.01 MICM  [40 MICIN ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions PCB Hole Diameter : 3.7 MM  [.145 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : 1.01 MICM  [40 MICIN ]
  • Contact Underplating Material : Brass
  • Mating Tab Thickness : .83 MM  [.033 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • PCB Contact Termination Area Plating Material Thickness : 1.01 MICM  [40 MICIN ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : 45 Bend
  • Terminal Plating Material : Tin
  • Terminal Size : 6.35

Dimensions


  • PCB Hole Diameter : 3.7 MM  [.145 INCH ]
  • Stud Diameter : 4.34 MM  [.171 INCH ]
  • Terminal Material Thickness : .81 MM  [.032 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A27861-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A27861-ND
Terminals - Quick Connects, Quick Disconnect Connectors A27861-ND
CONN QC TAB 0.250

CONN QC TAB 0.250

Buy Now Datasheet
.250 FAST TAB TPBR - 60465-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
.250 FAST TAB TPBR
60465-2
.250 FAST TAB TPBR 60465-2
.250 FAST TAB TPBR

.250 FAST TAB TPBR

Buy Now
FASTON TABS LP, .250 FAST TAB TPBR - 70086651 - Allied Electronics, Inc.
Fort Worth, TX, USA
FASTON TABS LP, .250 FAST TAB TPBR
70086651
FASTON TABS LP, .250 FAST TAB TPBR 70086651
FASTON TABS LP, .250 FAST TAB TPBR

FASTON TABS LP, .250 FAST TAB TPBR

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 60465-2 A27861-ND 60465-2 70086651
Product Name PCB Terminals Terminals - Quick Connects, Quick Disconnect Connectors .250 FAST TAB TPBR FASTON TABS LP, .250 FAST TAB TPBR
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 094596N001 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 12 to 16 AWG
International 0.9500 to 3.37 mm2
View Details
Connector Contacts - 1-1600960-7 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5 to 8 mm2
View Details
Connector Contacts - 104481-4 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-1627016-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details