TE Connectivity PCB Terminals 60465-1

Description
Contact Features Contact Underplating Material : Brass Mating Tab Thickness : .83 MM  [.033 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Material : Unplated Terminal Size : 6.35 Dimensions PCB Hole Diameter : 3.7 MM  [.145 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Underplating Material : Brass Mating Tab Thickness : .83 MM  [.033 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Material : Unplated Terminal Size : 6.35 Dimensions PCB Hole Diameter : 3.7 MM  [.145 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 60465-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
60465-1
PCB Terminals 60465-1
Contact Features Contact Underplating Material : Brass Mating Tab Thickness : .83 MM  [.033 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Terminal Type : Tab Terminal Orientation : 45 Bend Terminal Plating Material : Unplated Terminal Size : 6.35 Dimensions PCB Hole Diameter : 3.7 MM  [.145 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]

Contact Features


  • Contact Underplating Material : Brass
  • Mating Tab Thickness : .83 MM  [.033 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : 45 Bend
  • Terminal Plating Material : Unplated
  • Terminal Size : 6.35

Dimensions


  • PCB Hole Diameter : 3.7 MM  [.145 INCH ]
  • Stud Diameter : 4.34 MM  [.171 INCH ]
  • Terminal Material Thickness : .81 MM  [.032 INCH ]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Buy Now Datasheet
.250 FAST TAB BR - 60465-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
.250 FAST TAB BR
60465-1
.250 FAST TAB BR 60465-1
.250 FAST TAB BR

.250 FAST TAB BR

Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - A27860-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A27860-ND
Terminals - Quick Connects, Quick Disconnect Connectors A27860-ND
CONN QC TAB 0.250

CONN QC TAB 0.250

Buy Now Datasheet
Terminal, Male Disconnect, 0.25In, Screw; Tab Size Metric Amp Te Connectivity - 39C3155 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In, Screw; Tab Size Metric Amp Te Connectivity
39C3155
Terminal, Male Disconnect, 0.25In, Screw; Tab Size Metric Amp Te Connectivity 39C3155
TERMINAL, MALE DISCONNECT, 0.25IN, SCREW; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:4.34mm; Terminal Plating:-; Product Range:-; Connector Type:Male Disconnect RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25IN, SCREW; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:4.34mm; Terminal Plating:-; Product Range:-; Connector Type:Male Disconnect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 60465-1 60465-1 A27860-ND 39C3155
Product Name PCB Terminals .250 FAST TAB BR Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 0.25In, Screw; Tab Size Metric Amp Te Connectivity
Material Unplated Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
<p>Terminal, MCP, 12 AWG, Tin</p> - 1-1719506-1 - Chief Enterprises LLC
Specs
Material Tin
North American 12 AWG
View Details
Splices - 049361-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Connector Contacts - 1-175194-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details