TE Connectivity Ring Terminals 60422-3

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 1.49 MM  [.059 INCH ] Compatible Insulation Diameter (Max) : 1.65 MM  [.065 INCH ] Compatible Insulation Diameter (Min) (INCH) : .049 Compatible Insulation Diameter Range : 1.27 - 1.65 MM  [.05 - .065 INCH ] Product Length : 10.67 MM  [.42 INCH ] Stud Diameter : 2.44 MM  [.096 INCH ] Tongue Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .3 - .6 Wire Size (AWG) : 22 - 20 Wire Size (CMA) : 642 - 1021 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 25000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M2, #2 Wire Insulation Support Retention Type : Insulation Piercing Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 1.49 MM  [.059 INCH ] Compatible Insulation Diameter (Max) : 1.65 MM  [.065 INCH ] Compatible Insulation Diameter (Min) (INCH) : .049 Compatible Insulation Diameter Range : 1.27 - 1.65 MM  [.05 - .065 INCH ] Product Length : 10.67 MM  [.42 INCH ] Stud Diameter : 2.44 MM  [.096 INCH ] Tongue Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .3 - .6 Wire Size (AWG) : 22 - 20 Wire Size (CMA) : 642 - 1021 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 25000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M2, #2 Wire Insulation Support Retention Type : Insulation Piercing Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 60422-3 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
60422-3
Ring Terminals 60422-3
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Nickel Dimensions Barrel Inside Diameter : 1.49 MM  [.059 INCH ] Compatible Insulation Diameter (Max) : 1.65 MM  [.065 INCH ] Compatible Insulation Diameter (Min) (INCH) : .049 Compatible Insulation Diameter Range : 1.27 - 1.65 MM  [.05 - .065 INCH ] Product Length : 10.67 MM  [.42 INCH ] Stud Diameter : 2.44 MM  [.096 INCH ] Tongue Thickness : .33 MM  [.013 INCH ] Wire Size (MMSQ) : .3 - .6 Wire Size (AWG) : 22 - 20 Wire Size (CMA) : 642 - 1021 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 25000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M2, #2 Wire Insulation Support Retention Type : Insulation Piercing Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Nickel

Dimensions


  • Barrel Inside Diameter : 1.49 MM  [.059 INCH ]
  • Compatible Insulation Diameter (Max) : 1.65 MM  [.065 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .049
  • Compatible Insulation Diameter Range : 1.27 - 1.65 MM  [.05 - .065 INCH ]
  • Product Length : 10.67 MM  [.42 INCH ]
  • Stud Diameter : 2.44 MM  [.096 INCH ]
  • Tongue Thickness : .33 MM  [.013 INCH ]
  • Wire Size (MMSQ) : .3 - .6
  • Wire Size (AWG) : 22 - 20
  • Wire Size (CMA) : 642 - 1021

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 25000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : M2, #2
  • Wire Insulation Support Retention Type : Insulation Piercing

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A111337CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A111337CT-ND
Terminals - Ring Connectors A111337CT-ND
CONN RING CIRC 20-22AWG CRIMP

CONN RING CIRC 20-22AWG CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A111337TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A111337TR-ND
Terminals - Ring Connectors A111337TR-ND
CONN RING CIRC 20-22AWG CRIMP

CONN RING CIRC 20-22AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
60422-3
Terminals 60422-3
Terminals RING IP 0 0126NPBR

Terminals RING IP 0 0126NPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 60422-3 A111337CT-ND A111337TR-ND 60422-3
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Nickel Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627099-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details
Ring Terminals - 1-1377172-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Connector Contacts - 0662-207-1631L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Connector Contacts - 1-1105301-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details