TE Connectivity Quick Disconnects 60384-1

Description
Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter Range : 2.54 - 3.56 MM  [.1 - .14 INCH ] Product Length : 17.53 MM  [.69 INCH ] Terminal Material Thickness : .4 MM  [.016 INCH ] Wire Size (MMSQ) : .51 - 1.31 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1000 - 3000 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter Range : 2.54 - 3.56 MM  [.1 - .14 INCH ] Product Length : 17.53 MM  [.69 INCH ] Terminal Material Thickness : .4 MM  [.016 INCH ] Wire Size (MMSQ) : .51 - 1.31 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1000 - 3000 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 60384-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
60384-1
Quick Disconnects 60384-1
Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter Range : 2.54 - 3.56 MM  [.1 - .14 INCH ] Product Length : 17.53 MM  [.69 INCH ] Terminal Material Thickness : .4 MM  [.016 INCH ] Wire Size (MMSQ) : .51 - 1.31 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1000 - 3000 Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire Insertion Force : Low Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Compatible Insulation Diameter Range : 2.54 - 3.56 MM  [.1 - .14 INCH ]
  • Product Length : 17.53 MM  [.69 INCH ]
  • Terminal Material Thickness : .4 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .51 - 1.31
  • Wire Size (AWG) : 20 - 16
  • Wire Size (CMA) : 1000 - 3000

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 12000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire
  • Insertion Force : Low

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A27679CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A27679CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A27679CT-ND
CONN QC RCPT 16-20AWG 0.250

CONN QC RCPT 16-20AWG 0.250

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A27679TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A27679TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A27679TR-ND
CONN QC RCPT 16-20AWG 0.250

CONN QC RCPT 16-20AWG 0.250

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 60384-1 A27679CT-ND A27679TR-ND
Product Name Quick Disconnects Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors
Material Unplated Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Quick Disconnects - 1-1627025-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 19 AWG
View Details
Splices - 030303-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Connector Contacts - 0603-13-2056 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details