TE Connectivity Crimp Wire Pins, Tabs & Ferrules 60376-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 2.28 MM  [.09 INCH ] Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.05 - 4.32 MM , 4.32 MM  [.12 - .17 INCH , .17 INCH ] Overall Product Length : 13.97 MM  [.55 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .5 - 2.27 Wire Size (AWG) : 20 - 14 Wire Size (CMA) : 1021 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 2.28 MM  [.09 INCH ] Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.05 - 4.32 MM , 4.32 MM  [.12 - .17 INCH , .17 INCH ] Overall Product Length : 13.97 MM  [.55 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .5 - 2.27 Wire Size (AWG) : 20 - 14 Wire Size (CMA) : 1021 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 60376-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
60376-1
Crimp Wire Pins, Tabs & Ferrules 60376-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 2.28 MM  [.09 INCH ] Terminal Orientation : Flag Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 3.05 - 4.32 MM , 4.32 MM  [.12 - .17 INCH , .17 INCH ] Overall Product Length : 13.97 MM  [.55 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .5 - 2.27 Wire Size (AWG) : 20 - 14 Wire Size (CMA) : 1021 - 4106 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Receptacle Terminal
  • Mating Pin Diameter : 2.28 MM  [.09 INCH ]
  • Terminal Orientation : Flag
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 3.05 - 4.32 MM , 4.32 MM  [.12 - .17 INCH , .17 INCH ]
  • Overall Product Length : 13.97 MM  [.55 INCH ]
  • Terminal Material Thickness : .46 MM  [.018 INCH ]
  • Wire Size (MMSQ) : .5 - 2.27
  • Wire Size (AWG) : 20 - 14
  • Wire Size (CMA) : 1021 - 4106

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A100678TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A100678TR-ND
Terminals - Quick Connects, Quick Disconnect Connectors A100678TR-ND
CONN QC RCPT 14-20AWG CRIMP

CONN QC RCPT 14-20AWG CRIMP

Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - A100678CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A100678CT-ND
Terminals - Quick Connects, Quick Disconnect Connectors A100678CT-ND
CONN QC RCPT 14-20AWG CRIMP

CONN QC RCPT 14-20AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 60376-1 A100678TR-ND A100678CT-ND
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Quick Connects, Quick Disconnect Connectors Terminals - Quick Connects, Quick Disconnect Connectors
Terminal Type Receptacle Terminal Angled - 90°, Flag Angled - 90°, Flag
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627154-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Spade Terminals - 1-1377173-7 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Ring Terminals - 084289-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
2 suppliers
Connector Contacts - 104506-5 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details